YS Tech USA is your best partner for developing a thermal solution that meets your system needs. With advanced engineering capabilities, we work with our customers to develop effective solutions that provide exceptional performance, acoustics, and reliability for all applications. We are a total solutions provider, offering full-system thermal design, testing, production, and logistics.
We utilize flow simulations and motor simulations for optimal designs, and state-of-the-art flow chambers for precision testing. We use Flowtherm fluid dynamics simulation software in our design processes to accurately predict airflow and heat transfer in and around electronic equipment. HEAD Acoustic Systems are used for acoustical evaluations.
Time is always a factor in development cycles, and we take pride in our ability to quickly deliver solutions that meet our customers’ needs. In-house 3D/CAD modeling and prototyping capabilities help us provide fast turnarounds on custom projects. Efficient production processes, quick turnarounds, and competitive pricing give us a distinct advantage over the competition.
| Airflow/Y.S. Tech, Inc. | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | 92 x 25 XYW-S |
| Product Name | DC Brushless Cross Flow Fan |
| Product Form | Packaged |
| Fan / Blower Diameter | 3.6 inch (92 mm) |
| Air Flow Rate | 77 to 109 SCFM (130 to 186 m³/hr) |
| Static Pressure Range | 0 to 1 in H2O (0.6767 to 1.21 Torr) |