V410 -- HIGH VACUUM DUST COLLECTOR
Airflow Systems, Inc.
High Vacuum Dust Collector
V410
Description
Features & Benefits
Continuous-duty blower: Provides longer life and greater reliability.
Non-electrostatic operation: High reliability, low maintenance.
Over 99% efficient collection: Simplifies OSHA and insurance compliance.
Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
Easy filter backflush: Push-button operation eliminates cleanup hassle and reduces downtime.
Options
Silencers: Reduces noise by 5 dBA.
HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency.
Auto-Clean Timed Backflush System: Automatically cleans filters while unit is operating.
Hopper with Floor Stand: For 5-gallonlon pail.
Cyclone Prefilter
Regulator
Specifications
Construction: 14/12 ga. steel cabinet, powder coated
Blower Pkgs (HP): 5.0, 10.0
Noise Level (dBA): 77
Electrical: 5.0 HP - 208/230/460/ 13/12/6; 10.0 HP - 208-230/460/3/60, 27-25/12 amps, std.; 10.0 HP - 140/380/3/50
Dimensions
Width: 28.00"
Height: 68.00"
Depth: 33.00"
Description
Features & Benefits
Continuous-duty blower: Provides longer life and greater reliability.
Non-electrostatic operation: High reliability, low maintenance.
Over 99% efficient collection: Simplifies OSHA and insurance compliance.
Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
Easy filter backflush: Push-button operation eliminates cleanup hassle and reduces downtime.
Options
Silencers: Reduces noise by 5 dBA.
HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency.
Auto-Clean Timed Backflush System: Automatically cleans filters while unit is operating.
Hopper with Floor Stand: For 5-gallonlon pail.
Cyclone Prefilter
Regulator
Specifications
Construction: 14/12 ga. steel cabinet, powder coated
Blower Pkgs (HP): 5.0, 10.0
Noise Level (dBA): 77
Electrical: 5.0 HP - 208/230/460/ 13/12/6; 10.0 HP - 208-230/460/3/60, 27-25/12 amps, std.; 10.0 HP - 140/380/3/50
Dimensions
Width: 28.00"
Height: 68.00"
Depth: 33.00"
Suppliers
High Vacuum Dust Collector
V410
Features & Benefits
Continuous-duty blower: Provides longer life and greater reliability.
Non-electrostatic operation: High reliability, low maintenance.
Over 99% efficient collection: Simplifies OSHA and insurance compliance.
Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
Easy filter backflush: Push-button operation eliminates cleanup hassle and reduces downtime.
Options
Silencers: Reduces noise by 5 dBA.
HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency.
Auto-Clean Timed Backflush System: Automatically cleans filters while unit is operating.
Hopper with Floor Stand: For 5-gallonlon pail.
Cyclone Prefilter
Regulator
Specifications
Construction: 14/12 ga. steel cabinet, powder coated
Blower Pkgs (HP): 5.0, 10.0
Noise Level (dBA): 77
Electrical: 5.0 HP - 208/230/460/ 13/12/6; 10.0 HP - 208-230/460/3/60, 27-25/12 amps, std.; 10.0 HP - 140/380/3/50
Dimensions
Width: 28.00"
Height: 68.00"
Depth: 33.00"
Features & Benefits
- Continuous-duty blower: Provides longer life and greater reliability.
- Non-electrostatic operation: High reliability, low maintenance.
- Over 99% efficient collection: Simplifies OSHA and insurance compliance.
- Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
- Easy filter backflush: Push-button operation eliminates cleanup hassle and reduces downtime.
Options
- Silencers: Reduces noise by 5 dBA.
- HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency.
- Auto-Clean Timed Backflush System: Automatically cleans filters while unit is operating.
- Hopper with Floor Stand: For 5-gallonlon pail.
- Cyclone Prefilter
- Regulator
Specifications
- Construction: 14/12 ga. steel cabinet, powder coated
- Blower Pkgs (HP): 5.0, 10.0
- Noise Level (dBA): 77
- Electrical: 5.0 HP - 208/230/460/ 13/12/6; 10.0 HP - 208-230/460/3/60, 27-25/12 amps, std.; 10.0 HP - 140/380/3/50
Dimensions
- Width: 28.00"
- Height: 68.00"
- Depth: 33.00"
Supplier's Site
Technical Specifications
|
Product Category
|
Dust Collectors and Dust Collector Filters |
|
Product Number
|
V410 |
|
Product Name
|
High Vacuum Dust Collector |
Unlock Full Specs
to access all available technical data
Similar Products
Ducon Environmental Systems
Process
Dry Type
Separation / Filtration System
Electrostatic Precipitators
Efficiency
99 to 100 %
View Details
Collector Type
Stationary Unit
Process
Dry Type
Separation / Filtration System
Cyclone (Centrifugal) Separator
View Details
Applications
Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System
Cartridge-type units
Airflow
4500 to 9000 SCFM (7649 to 15298 m³/hr)
View Details
Filter 1 Clean Air Consultants
Collector Type
Collection Booths
Applications
General Cleaning; Metalworking Chips / Fluid
Features
HEPA/ULPA
View Details