V2 -- HIGH VACUUM DUST COLLECTOR
Airflow Systems, Inc.
High Vacuum Dust Collector
V2
Description
Features & Benefits
Continuous-duty Blower: Provides longer life and greater reliability.
Non-electrostatic Operation: High reliability, low maintenance.
Over 99% Efficient Collection: Simplifies OSHA and insurance compliance.
Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
Easy Filter Backflush: Push-button operation eliminates cleanup hassle and reduces downtime.
Options
Pressure Gauge Kit: Indicates when filters require cleaning.
Silencers: Reduces air flow noise for quieter operation.
Adsorber Module: To control gases and odors.
HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency.
Oversized Wheels: Ideal for rolling over rough surfaces, provides additional stability.
Hopper with Floor Stand: For 5-gallon pail.
Regulator
Specifications
Construction: 12/14/16 ga. steel cabinet, powder coated
Blower Pkgs (HP): 2.5, 3.5
Noise Level (dBA): 72/75
Electrical: 2.5 HP - 208/230/460/3/60, 6.9/3.45; 3.5 HP - 208/230/460/3//60, 8.8/4.4
Nominal Air Flow (CFM):
Dimensions
Width: 24.00"
Height: 31.00"
Depth: 34.00"
Description
Features & Benefits
Continuous-duty Blower: Provides longer life and greater reliability.
Non-electrostatic Operation: High reliability, low maintenance.
Over 99% Efficient Collection: Simplifies OSHA and insurance compliance.
Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
Easy Filter Backflush: Push-button operation eliminates cleanup hassle and reduces downtime.
Options
Pressure Gauge Kit: Indicates when filters require cleaning.
Silencers: Reduces air flow noise for quieter operation.
Adsorber Module: To control gases and odors.
HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency.
Oversized Wheels: Ideal for rolling over rough surfaces, provides additional stability.
Hopper with Floor Stand: For 5-gallon pail.
Regulator
Specifications
Construction: 12/14/16 ga. steel cabinet, powder coated
Blower Pkgs (HP): 2.5, 3.5
Noise Level (dBA): 72/75
Electrical: 2.5 HP - 208/230/460/3/60, 6.9/3.45; 3.5 HP - 208/230/460/3//60, 8.8/4.4
Nominal Air Flow (CFM):
Dimensions
Width: 24.00"
Height: 31.00"
Depth: 34.00"
Suppliers
High Vacuum Dust Collector
V2
Features & Benefits
Continuous-duty Blower: Provides longer life and greater reliability.
Non-electrostatic Operation: High reliability, low maintenance.
Over 99% Efficient Collection: Simplifies OSHA and insurance compliance.
Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
Easy Filter Backflush: Push-button operation eliminates cleanup hassle and reduces downtime.
Options
Pressure Gauge Kit: Indicates when filters require cleaning.
Silencers: Reduces air flow noise for quieter operation.
Adsorber Module: To control gases and odors.
HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency.
Oversized Wheels: Ideal for rolling over rough surfaces, provides additional stability.
Hopper with Floor Stand: For 5-gallon pail.
Regulator
Specifications
Construction: 12/14/16 ga. steel cabinet, powder coated
Blower Pkgs (HP): 2.5, 3.5
Noise Level (dBA): 72/75
Electrical: 2.5 HP - 208/230/460/3/60, 6.9/3.45; 3.5 HP - 208/230/460/3//60, 8.8/4.4
Nominal Air Flow (CFM):
Dimensions
Width: 24.00"
Height: 31.00"
Depth: 34.00"
Features & Benefits
- Continuous-duty Blower: Provides longer life and greater reliability.
- Non-electrostatic Operation: High reliability, low maintenance.
- Over 99% Efficient Collection: Simplifies OSHA and insurance compliance.
- Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
- Easy Filter Backflush: Push-button operation eliminates cleanup hassle and reduces downtime.
Options
- Pressure Gauge Kit: Indicates when filters require cleaning.
- Silencers: Reduces air flow noise for quieter operation.
- Adsorber Module: To control gases and odors.
- HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency.
- Oversized Wheels: Ideal for rolling over rough surfaces, provides additional stability.
- Hopper with Floor Stand: For 5-gallon pail.
- Regulator
Specifications
- Construction: 12/14/16 ga. steel cabinet, powder coated
- Blower Pkgs (HP): 2.5, 3.5
- Noise Level (dBA): 72/75
- Electrical: 2.5 HP - 208/230/460/3/60, 6.9/3.45; 3.5 HP - 208/230/460/3//60, 8.8/4.4
- Nominal Air Flow (CFM):
Dimensions
- Width: 24.00"
- Height: 31.00"
- Depth: 34.00"
Supplier's Site
Technical Specifications
|
Product Category
|
Dust Collectors and Dust Collector Filters |
|
Product Number
|
V2 |
|
Product Name
|
High Vacuum Dust Collector |
Unlock Full Specs
to access all available technical data
Similar Products
Ducon Environmental Systems
Process
Dry Type (optional feature); Wet Type (optional feature)
View Details
Applications
Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System
Cartridge-type units
Airflow
20250 to 40500 SCFM (34419 to 68839 m³/hr)
View Details
Filter 1 Clean Air Consultants
Collector Type
Collection Booths
Applications
General Cleaning; Metalworking Chips / Fluid
Features
HEPA/ULPA
View Details