V1 -- HIGH VACUUM DUST COLLECTOR
Airflow Systems, Inc.
High Vacuum Dust Collector
V1
Description
Features & Benefits
Dual Blower: 2 brush type motors designed for intermittent duty.
Non-electrostatic operation: High reliability, low maintenance.
Over 99% efficient collection: Simplifies OSHA and insurance compliance.
Options
Continuous-duty blower: Provides longer life and greater reliability.
HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency.
115V Electrical: Plugs into any standard outlet.
Cyclone Prefilter
Portable Package: Includes big wheel kit, two-piece wand, and floor sweep tool.
Specifications
Construction: 14/12 ga. steel cabinet, powder coated
Blower Pkgs: Dual Brush Motors; Single continuous duty motor
Noise Level (dBA): 74
Electrical: Dual - 115V, 16 amps, std.; Single - 115V, 15.6 amps, opt.
Nominal Air Flow (CFM):
Dimensions
Width: 16.00"
Height: 16.00"
Length: 30.00"
Description
Features & Benefits
Dual Blower: 2 brush type motors designed for intermittent duty.
Non-electrostatic operation: High reliability, low maintenance.
Over 99% efficient collection: Simplifies OSHA and insurance compliance.
Options
Continuous-duty blower: Provides longer life and greater reliability.
HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency.
115V Electrical: Plugs into any standard outlet.
Cyclone Prefilter
Portable Package: Includes big wheel kit, two-piece wand, and floor sweep tool.
Specifications
Construction: 14/12 ga. steel cabinet, powder coated
Blower Pkgs: Dual Brush Motors; Single continuous duty motor
Noise Level (dBA): 74
Electrical: Dual - 115V, 16 amps, std.; Single - 115V, 15.6 amps, opt.
Nominal Air Flow (CFM):
Dimensions
Width: 16.00"
Height: 16.00"
Length: 30.00"
Suppliers
High Vacuum Dust Collector
V1
Features & Benefits
Dual Blower: 2 brush type motors designed for intermittent duty.
Non-electrostatic operation: High reliability, low maintenance.
Over 99% efficient collection: Simplifies OSHA and insurance compliance.
Options
Continuous-duty blower: Provides longer life and greater reliability.
HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency.
115V Electrical: Plugs into any standard outlet.
Cyclone Prefilter
Portable Package: Includes big wheel kit, two-piece wand, and floor sweep tool.
Specifications
Construction: 14/12 ga. steel cabinet, powder coated
Blower Pkgs: Dual Brush Motors; Single continuous duty motor
Noise Level (dBA): 74
Electrical: Dual - 115V, 16 amps, std.; Single - 115V, 15.6 amps, opt.
Nominal Air Flow (CFM):
Dimensions
Width: 16.00"
Height: 16.00"
Length: 30.00"
Features & Benefits
- Dual Blower: 2 brush type motors designed for intermittent duty.
- Non-electrostatic operation: High reliability, low maintenance.
- Over 99% efficient collection: Simplifies OSHA and insurance compliance.
Options
- Continuous-duty blower: Provides longer life and greater reliability.
- HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency.
- 115V Electrical: Plugs into any standard outlet.
- Cyclone Prefilter
- Portable Package: Includes big wheel kit, two-piece wand, and floor sweep tool.
Specifications
- Construction: 14/12 ga. steel cabinet, powder coated
- Blower Pkgs: Dual Brush Motors; Single continuous duty motor
- Noise Level (dBA): 74
- Electrical: Dual - 115V, 16 amps, std.; Single - 115V, 15.6 amps, opt.
- Nominal Air Flow (CFM):
Dimensions
- Width: 16.00"
- Height: 16.00"
- Length: 30.00"
Supplier's Site
Technical Specifications
|
Product Category
|
Dust Collectors and Dust Collector Filters |
|
Product Number
|
V1 |
|
Product Name
|
High Vacuum Dust Collector |
Unlock Full Specs
to access all available technical data
Similar Products
Ducon Environmental Systems
Process
Dry Type (optional feature); Wet Type (optional feature)
View Details
Applications
Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System
Fire Retardant 80/20 Cellulose/Polyester MERV 11 (4x)
Airflow
4000 SCFM (6799 m³/hr)
View Details
Filter 1 Clean Air Consultants
Collector Type
Downdraft Tables
Applications
General Cleaning; Metalworking Chips / Fluid
Features
HEPA/ULPA
View Details