Airflow Systems, Inc. Collection Arm Telescoping Collection Arm

Description
Features & Benefits Telescoping Adjustment: Add up to 40% more arm reach and collection area when arm is fully extended. Simplify storage or close-area collection when arm is retracted. 10-inch Diameter Inlet Hood with 360° Flange Handle: Large, steel capture hood optimizes collection efficiency. Full circumference handle eases user positioning of the arm. 360° Collection Area: Complete base joint rotation ensures efficient collection within a 360° area from the drop. Arm lift reaches 70° from the down position. Versatile Installation: Universal wall- or duct-mount bracket easily installs to existing filtration unit, boom arm, or ductwork. Options Adjustable Air Flow Damper: Increases operating efficiency; regulate air flow levels and blower usage based on application-specific need. White Hose, Hood, and Mounting Bracket: UL-rated hose and coordinated components work to enhance facility cleanliness and appearance in non-corrosive environments. Static-free Hose: Reduce possible static shock of personnel and work pieces; speed maintenance, minimize particulate retention to the hose. Light Kit: 35 watt, 115 volt halogen light kit improves worker visibility. Hood-mounted on-off switch eases access and operation. Intake Guard: Protect ducting and the blower unit from over-sized debris, such as rags and plastic sheeting that could hinder the efficient operation of the system. Exhaust Blower Units: Multiple blower units are available, from .75 HP up to 7.5 HP, depending on the application. Consult your representative for recommendations. Specifications Construction: Steel tubes and components; E-Z View clear flex hose. Arm Lengths: 3 ft. (4 ft. extended), 3.5 ft. (5 ft. extended), 4.5 ft. (7 ft. extended). Tube Diameters: 4" and 6" Blower Packages (HP): .75, 1.5, 3.0, 5.0, 7.5 Nominal Air Flow: 450 to 850 CFM Weight: 4TS4 - 5 lbs., 4TS5 - 7 lbs., 4TS7 - 9 lbs., 6TS4 - 12 lbs., 6TS5 - 14 lbs., 6TS7 - 16 lbs.
Description
Features & Benefits Telescoping Adjustment: Add up to 40% more arm reach and collection area when arm is fully extended. Simplify storage or close-area collection when arm is retracted. 10-inch Diameter Inlet Hood with 360° Flange Handle: Large, steel capture hood optimizes collection efficiency. Full circumference handle eases user positioning of the arm. 360° Collection Area: Complete base joint rotation ensures efficient collection within a 360° area from the drop. Arm lift reaches 70° from the down position. Versatile Installation: Universal wall- or duct-mount bracket easily installs to existing filtration unit, boom arm, or ductwork. Options Adjustable Air Flow Damper: Increases operating efficiency; regulate air flow levels and blower usage based on application-specific need. White Hose, Hood, and Mounting Bracket: UL-rated hose and coordinated components work to enhance facility cleanliness and appearance in non-corrosive environments. Static-free Hose: Reduce possible static shock of personnel and work pieces; speed maintenance, minimize particulate retention to the hose. Light Kit: 35 watt, 115 volt halogen light kit improves worker visibility. Hood-mounted on-off switch eases access and operation. Intake Guard: Protect ducting and the blower unit from over-sized debris, such as rags and plastic sheeting that could hinder the efficient operation of the system. Exhaust Blower Units: Multiple blower units are available, from .75 HP up to 7.5 HP, depending on the application. Consult your representative for recommendations. Specifications Construction: Steel tubes and components; E-Z View clear flex hose. Arm Lengths: 3 ft. (4 ft. extended), 3.5 ft. (5 ft. extended), 4.5 ft. (7 ft. extended). Tube Diameters: 4" and 6" Blower Packages (HP): .75, 1.5, 3.0, 5.0, 7.5 Nominal Air Flow: 450 to 850 CFM Weight: 4TS4 - 5 lbs., 4TS5 - 7 lbs., 4TS7 - 9 lbs., 6TS4 - 12 lbs., 6TS5 - 14 lbs., 6TS7 - 16 lbs.

Suppliers

Company
Product
Description
Supplier Links
Features & Benefits Telescoping Adjustment: Add up to 40% more arm reach and collection area when arm is fully extended. Simplify storage or close-area collection when arm is retracted. 10-inch Diameter Inlet Hood with 360° Flange Handle: Large, steel capture hood optimizes collection efficiency. Full circumference handle eases user positioning of the arm. 360° Collection Area: Complete base joint rotation ensures efficient collection within a 360° area from the drop. Arm lift reaches 70° from the down position. Versatile Installation: Universal wall- or duct-mount bracket easily installs to existing filtration unit, boom arm, or ductwork. Options Adjustable Air Flow Damper: Increases operating efficiency; regulate air flow levels and blower usage based on application-specific need. White Hose, Hood, and Mounting Bracket: UL-rated hose and coordinated components work to enhance facility cleanliness and appearance in non-corrosive environments. Static-free Hose: Reduce possible static shock of personnel and work pieces; speed maintenance, minimize particulate retention to the hose. Light Kit: 35 watt, 115 volt halogen light kit improves worker visibility. Hood-mounted on-off switch eases access and operation. Intake Guard: Protect ducting and the blower unit from over-sized debris, such as rags and plastic sheeting that could hinder the efficient operation of the system. Exhaust Blower Units: Multiple blower units are available, from .75 HP up to 7.5 HP, depending on the application. Consult your representative for recommendations. Specifications Construction: Steel tubes and components; E-Z View clear flex hose. Arm Lengths: 3 ft. (4 ft. extended), 3.5 ft. (5 ft. extended), 4.5 ft. (7 ft. extended). Tube Diameters: 4" and 6" Blower Packages (HP): .75, 1.5, 3.0, 5.0, 7.5 Nominal Air Flow: 450 to 850 CFM Weight: 4TS4 - 5 lbs., 4TS5 - 7 lbs., 4TS7 - 9 lbs., 6TS4 - 12 lbs., 6TS5 - 14 lbs., 6TS7 - 16 lbs.

Features & Benefits

  • Telescoping Adjustment: Add up to 40% more arm reach and collection area when arm is fully extended. Simplify storage or close-area collection when arm is retracted.
  • 10-inch Diameter Inlet Hood with 360° Flange Handle: Large, steel capture hood optimizes collection efficiency. Full circumference handle eases user positioning of the arm.
  • 360° Collection Area: Complete base joint rotation ensures efficient collection within a 360° area from the drop. Arm lift reaches 70° from the down position.
  • Versatile Installation: Universal wall- or duct-mount bracket easily installs to existing filtration unit, boom arm, or ductwork.

Options

  • Adjustable Air Flow Damper: Increases operating efficiency; regulate air flow levels and blower usage based on application-specific need.
  • White Hose, Hood, and Mounting Bracket: UL-rated hose and coordinated components work to enhance facility cleanliness and appearance in non-corrosive environments.
  • Static-free Hose: Reduce possible static shock of personnel and work pieces; speed maintenance, minimize particulate retention to the hose.
  • Light Kit: 35 watt, 115 volt halogen light kit improves worker visibility. Hood-mounted on-off switch eases access and operation.
  • Intake Guard: Protect ducting and the blower unit from over-sized debris, such as rags and plastic sheeting that could hinder the efficient operation of the system.
  • Exhaust Blower Units: Multiple blower units are available, from .75 HP up to 7.5 HP, depending on the application. Consult your representative for recommendations.

Specifications

  • Construction: Steel tubes and components; E-Z View clear flex hose.
  • Arm Lengths: 3 ft. (4 ft. extended), 3.5 ft. (5 ft. extended), 4.5 ft. (7 ft. extended).
  • Tube Diameters: 4" and 6"
  • Blower Packages (HP): .75, 1.5, 3.0, 5.0, 7.5
  • Nominal Air Flow: 450 to 850 CFM
  • Weight: 4TS4 - 5 lbs., 4TS5 - 7 lbs., 4TS7 - 9 lbs., 6TS4 - 12 lbs., 6TS5 - 14 lbs., 6TS7 - 16 lbs.
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Dust Collectors and Dust Collector Filters
Product Number Telescoping Collection Arm
Product Name Collection Arm
Unlock Full Specs
to access all available technical data

Similar Products

Amtech ADT Dust Collectors - Amtech ADT-2 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 1000 SCFM (1700 m³/hr)
Efficiency 99.5 %
View Details
High Efficiency Cyclones -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
Efficiency 99 %
View Details
Adjustable Air Amplifier Plus Filter and Regulator - 42002 - Nex Flow Air Products Corp.
Specs
Collector Type Source Collector / Portable
Applications General Cleaning
Process Dry Type
View Details