Airflow Systems, Inc. Mist Collector Pro 4

Description
Features & Benefits Exclusive Mist-Plus®II Containment Management System: 99.97% ultra-high efficiency filtration. Washable filter reduces maintenance costs, extends filter life. 2-year filter life guarantee. Welded Steel Cabinet: Eliminates contaminant escape common with bolt-on panel cabinets. IEC-Approved Electrical Starter:3-phase only. Pressure Gauge Kit:Indicates when filters require cleaning. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. Small Footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting. Continuous Draining: Provides for longer filter life. After-Filters:99.97% HEPA, 95% DOP and odor modules. Options Pre-Filters: 2 inch polyester pad. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. Specifications Construction: 14 ga. zinc coated welded steel, powder coated cabinet Blower Pkgs (HP): 10.00, 5.00 Noise Level (dBA): 79 Electrical: 5.0 HP - 208-230/460/575/3/60 , 12.0/6.0 amps, std.; 10.00 HP - 208-230/460/575/3/60 , 24/12/9.6 amps, opt. Dimensions Width: 49.00" Height: 159.00" Depth: 53.00"
Description
Features & Benefits Exclusive Mist-Plus®II Containment Management System: 99.97% ultra-high efficiency filtration. Washable filter reduces maintenance costs, extends filter life. 2-year filter life guarantee. Welded Steel Cabinet: Eliminates contaminant escape common with bolt-on panel cabinets. IEC-Approved Electrical Starter:3-phase only. Pressure Gauge Kit:Indicates when filters require cleaning. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. Small Footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting. Continuous Draining: Provides for longer filter life. After-Filters:99.97% HEPA, 95% DOP and odor modules. Options Pre-Filters: 2 inch polyester pad. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. Specifications Construction: 14 ga. zinc coated welded steel, powder coated cabinet Blower Pkgs (HP): 10.00, 5.00 Noise Level (dBA): 79 Electrical: 5.0 HP - 208-230/460/575/3/60 , 12.0/6.0 amps, std.; 10.00 HP - 208-230/460/575/3/60 , 24/12/9.6 amps, opt. Dimensions Width: 49.00" Height: 159.00" Depth: 53.00"

Suppliers

Company
Product
Description
Supplier Links
Mist Collector - Pro 4 - Airflow Systems, Inc.
Dallas, TX, USA
Mist Collector
Pro 4
Mist Collector Pro 4
Features & Benefits Exclusive Mist-Plus®II Containment Management System: 99.97% ultra-high efficiency filtration. Washable filter reduces maintenance costs, extends filter life. 2-year filter life guarantee. Welded Steel Cabinet: Eliminates contaminant escape common with bolt-on panel cabinets. IEC-Approved Electrical Starter:3-phase only. Pressure Gauge Kit:Indicates when filters require cleaning. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. Small Footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting. Continuous Draining: Provides for longer filter life. After-Filters:99.97% HEPA, 95% DOP and odor modules. Options Pre-Filters: 2 inch polyester pad. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. Specifications Construction: 14 ga. zinc coated welded steel, powder coated cabinet Blower Pkgs (HP): 10.00, 5.00 Noise Level (dBA): 79 Electrical: 5.0 HP - 208-230/460/575/3/60 , 12.0/6.0 amps, std.; 10.00 HP - 208-230/460/575/3/60 , 24/12/9.6 amps, opt. Dimensions Width: 49.00" Height: 159.00" Depth: 53.00"

Features & Benefits

  • Exclusive Mist-Plus®II Containment Management System: 99.97% ultra-high efficiency filtration. Washable filter reduces maintenance costs, extends filter life. 2-year filter life guarantee.
  • Welded Steel Cabinet: Eliminates contaminant escape common with bolt-on panel cabinets.
  • IEC-Approved Electrical Starter:3-phase only.
  • Pressure Gauge Kit:Indicates when filters require cleaning.
  • Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters.
  • Small Footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting.
  • Continuous Draining: Provides for longer filter life.
  • After-Filters:99.97% HEPA, 95% DOP and odor modules.

Options

  • Pre-Filters: 2 inch polyester pad.
  • Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal.

Specifications

  • Construction: 14 ga. zinc coated welded steel, powder coated cabinet
  • Blower Pkgs (HP): 10.00, 5.00
  • Noise Level (dBA): 79
  • Electrical: 5.0 HP - 208-230/460/575/3/60, 12.0/6.0 amps, std.; 10.00 HP - 208-230/460/575/3/60, 24/12/9.6 amps, opt.

Dimensions

  • Width: 49.00"
  • Height: 159.00"
  • Depth: 53.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Mist Collectors
Product Number Pro 4
Product Name Mist Collector
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
ZeroMist™ Oil Mist Collectors - ZeroMist OMC600 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 600 SCFM (1020 m³/hr)
Efficiency 100 %
View Details
Single User, PRE-HEPA-GAS Volume Extraction System - BVX-101 - Metcal
Specs
Applications Welding Fumes
Collector Type Source Collector / Portable
View Details
2 suppliers
E-1400-G Oil Mist Collector -  - Air Impurities Removal Systems, Inc.
Air Impurities Removal Systems, Inc.
Specs
Applications Oil Mist, Machining, Chemical, Grinding, Metal Fabrication
Collector Type Source Collector / Portable
Airflow 1500 SCFM (2550 m³/hr)
View Details