Airflow Systems, Inc. Mist Collector Pro 2

Description
Features & Benefits Exclusive MistPlus®II Containment Management System: 99.97% ultra-high efficiency filtration. Washable filter reduces maintenance costs, extends filter life. 2-year filter life guarantee. Pressure Gauge Kit:Indicates when filters require cleaning. IEC-Approved Electrical Starter: 3-phase only Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. Small Footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting. Continuous Draining: Provides for longer filter life. After-Filters:(2) 4 inch 99.97% extended life HEPA filters. Options Pre-Filters: 2 inch polyester. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. 24 Inch Floor Stand: Stabilizes floor-mounted units; eases unit and facility maintenance. Specifications Construction: 16 ga. zinc coated welded steel, powder coated cabinet Blower Pkg (HP): 1.5 Noise Level (dBA): 78 Electrical: 2 HP - 115/230/1/60, 17.0/8.5 amps, opt.; 2 HP - 208-230/460/3/60, 4.9-4.6/2.3 amps, std. Dimensions Width: 28.00" Height: 123.00" (with optional stand) Depth: 28.00"
Description
Features & Benefits Exclusive MistPlus®II Containment Management System: 99.97% ultra-high efficiency filtration. Washable filter reduces maintenance costs, extends filter life. 2-year filter life guarantee. Pressure Gauge Kit:Indicates when filters require cleaning. IEC-Approved Electrical Starter: 3-phase only Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. Small Footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting. Continuous Draining: Provides for longer filter life. After-Filters:(2) 4 inch 99.97% extended life HEPA filters. Options Pre-Filters: 2 inch polyester. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. 24 Inch Floor Stand: Stabilizes floor-mounted units; eases unit and facility maintenance. Specifications Construction: 16 ga. zinc coated welded steel, powder coated cabinet Blower Pkg (HP): 1.5 Noise Level (dBA): 78 Electrical: 2 HP - 115/230/1/60, 17.0/8.5 amps, opt.; 2 HP - 208-230/460/3/60, 4.9-4.6/2.3 amps, std. Dimensions Width: 28.00" Height: 123.00" (with optional stand) Depth: 28.00"

Suppliers

Company
Product
Description
Supplier Links
Mist Collector - Pro 2 - Airflow Systems, Inc.
Dallas, TX, USA
Mist Collector
Pro 2
Mist Collector Pro 2
Features & Benefits Exclusive MistPlus®II Containment Management System: 99.97% ultra-high efficiency filtration. Washable filter reduces maintenance costs, extends filter life. 2-year filter life guarantee. Pressure Gauge Kit:Indicates when filters require cleaning. IEC-Approved Electrical Starter: 3-phase only Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. Small Footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting. Continuous Draining: Provides for longer filter life. After-Filters:(2) 4 inch 99.97% extended life HEPA filters. Options Pre-Filters: 2 inch polyester. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. 24 Inch Floor Stand: Stabilizes floor-mounted units; eases unit and facility maintenance. Specifications Construction: 16 ga. zinc coated welded steel, powder coated cabinet Blower Pkg (HP): 1.5 Noise Level (dBA): 78 Electrical: 2 HP - 115/230/1/60, 17.0/8.5 amps, opt.; 2 HP - 208-230/460/3/60, 4.9-4.6/2.3 amps, std. Dimensions Width: 28.00" Height: 123.00" (with optional stand) Depth: 28.00"

Features & Benefits

  • Exclusive MistPlus®II Containment Management System: 99.97% ultra-high efficiency filtration. Washable filter reduces maintenance costs, extends filter life. 2-year filter life guarantee.
  • Pressure Gauge Kit:Indicates when filters require cleaning.
  • IEC-Approved Electrical Starter: 3-phase only
  • Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters.
  • Small Footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting.
  • Continuous Draining: Provides for longer filter life.
  • After-Filters:(2) 4 inch 99.97% extended life HEPA filters.

Options

  • Pre-Filters: 2 inch polyester.
  • Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal.
  • 24 Inch Floor Stand: Stabilizes floor-mounted units; eases unit and facility maintenance.

Specifications

  • Construction: 16 ga. zinc coated welded steel, powder coated cabinet
  • Blower Pkg (HP): 1.5
  • Noise Level (dBA): 78
  • Electrical: 2 HP - 115/230/1/60, 17.0/8.5 amps, opt.; 2 HP - 208-230/460/3/60, 4.9-4.6/2.3 amps, std.

Dimensions

  • Width: 28.00"
  • Height: 123.00" (with optional stand)
  • Depth: 28.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Mist Collectors
Product Number Pro 2
Product Name Mist Collector
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
ZeroSmoke™ Oil Smoke Collectors - ZeroSmoke OS1200 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 1200 SCFM (2040 m³/hr)
Efficiency 100 %
View Details
Mist Eliminator - MIS Series - Aircel
Specs
Applications Coolant / Oil Mist
Collector Type Stationary Unit
Airflow 300 to 8000 SCFM (510 to 13598 m³/hr)
View Details