Airflow Systems, Inc. Mist Collector Pro 1

Description
Features & Benefits Exclusive MistPlus®II Containment Management System: 99.97% ultra-high efficiency filtration. Washable filter reduces maintenance costs, extends filter life. 2-year filter life guarantee. Welded Steel Cabinet: Eliminates contaminant escape common with bolt-on panel cabinets. IEC-Approved Electrical Starter: 3-phase only Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. Pressure Gauge Kit: Indicates when filters require cleaning. After-Filter:99.97% extended life HEPA. Small Footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting. Continuous Draining: Provides for longer filter life. Options Pre-Filters: 2 inch polyester pad. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. Floor Stand: Available in 8 inch, and 26 inch heights. Eases unit and facility maintenance. Inlet Plenum Specifications Construction: 18 ga. zinc coated welded steel, powder coated cabinet Blower Pkg (HP): .75 Noise Level (dBA): 75 Electrical: .75 HP - 115/230/1/60, 9.8/4.9 amps, std.; .75 HP - 208-230/460/575/3/60 , 2.7-2.6/1.3 amps, opt. Dimensions Width: 18.00" Height: 66.00" Depth: 17.00"
Description
Features & Benefits Exclusive MistPlus®II Containment Management System: 99.97% ultra-high efficiency filtration. Washable filter reduces maintenance costs, extends filter life. 2-year filter life guarantee. Welded Steel Cabinet: Eliminates contaminant escape common with bolt-on panel cabinets. IEC-Approved Electrical Starter: 3-phase only Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. Pressure Gauge Kit: Indicates when filters require cleaning. After-Filter:99.97% extended life HEPA. Small Footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting. Continuous Draining: Provides for longer filter life. Options Pre-Filters: 2 inch polyester pad. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. Floor Stand: Available in 8 inch, and 26 inch heights. Eases unit and facility maintenance. Inlet Plenum Specifications Construction: 18 ga. zinc coated welded steel, powder coated cabinet Blower Pkg (HP): .75 Noise Level (dBA): 75 Electrical: .75 HP - 115/230/1/60, 9.8/4.9 amps, std.; .75 HP - 208-230/460/575/3/60 , 2.7-2.6/1.3 amps, opt. Dimensions Width: 18.00" Height: 66.00" Depth: 17.00"

Suppliers

Company
Product
Description
Supplier Links
Mist Collector - Pro 1 - Airflow Systems, Inc.
Dallas, TX, USA
Mist Collector
Pro 1
Mist Collector Pro 1
Features & Benefits Exclusive MistPlus®II Containment Management System: 99.97% ultra-high efficiency filtration. Washable filter reduces maintenance costs, extends filter life. 2-year filter life guarantee. Welded Steel Cabinet: Eliminates contaminant escape common with bolt-on panel cabinets. IEC-Approved Electrical Starter: 3-phase only Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. Pressure Gauge Kit: Indicates when filters require cleaning. After-Filter:99.97% extended life HEPA. Small Footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting. Continuous Draining: Provides for longer filter life. Options Pre-Filters: 2 inch polyester pad. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. Floor Stand: Available in 8 inch, and 26 inch heights. Eases unit and facility maintenance. Inlet Plenum Specifications Construction: 18 ga. zinc coated welded steel, powder coated cabinet Blower Pkg (HP): .75 Noise Level (dBA): 75 Electrical: .75 HP - 115/230/1/60, 9.8/4.9 amps, std.; .75 HP - 208-230/460/575/3/60 , 2.7-2.6/1.3 amps, opt. Dimensions Width: 18.00" Height: 66.00" Depth: 17.00"

Features & Benefits

  • Exclusive MistPlus®II Containment Management System: 99.97% ultra-high efficiency filtration. Washable filter reduces maintenance costs, extends filter life. 2-year filter life guarantee.
  • Welded Steel Cabinet: Eliminates contaminant escape common with bolt-on panel cabinets.
  • IEC-Approved Electrical Starter: 3-phase only
  • Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters.
  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • After-Filter:99.97% extended life HEPA.
  • Small Footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting.
  • Continuous Draining: Provides for longer filter life.

Options

  • Pre-Filters: 2 inch polyester pad.
  • Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal.
  • Floor Stand: Available in 8 inch, and 26 inch heights. Eases unit and facility maintenance.
  • Inlet Plenum

Specifications

  • Construction: 18 ga. zinc coated welded steel, powder coated cabinet
  • Blower Pkg (HP): .75
  • Noise Level (dBA): 75
  • Electrical: .75 HP - 115/230/1/60, 9.8/4.9 amps, std.; .75 HP - 208-230/460/575/3/60, 2.7-2.6/1.3 amps, opt.

Dimensions

  • Width: 18.00"
  • Height: 66.00"
  • Depth: 17.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Mist Collectors
Product Number Pro 1
Product Name Mist Collector
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
ZeroMist™ Oil Mist Collectors - ZeroMist OM2400 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 2400 SCFM (4079 m³/hr)
Efficiency 100 %
View Details
Mist Collector - MF-720-7.5 - Filter 1 Clean Air Consultants
Filter 1 Clean Air Consultants
Specs
Applications General Cleaning; Metalworking Chips / Fluid
Features HEPA/ULPA
Collector Type Stationary Unit
View Details