PCH-2 -- PORTABLE DUST COLLECTOR
Airflow Systems, Inc.
Portable Dust Collector
PCH-2
Description
Features & Benefits
Complete, Self-contained Unit: Includes 10-ft. E-Z Arm® High Flow Extractor Arm, blower, and filter cartridge.
Direct-drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace.
Non-electrostatic Operation: High reliability, low maintenance.
Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters.
Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
Low Profile Cabinet: Low center of gravity for easy maneuverability and arm positioning.
5-ft. Power Cord: Maximizes system portability and positioning during operation.
Options
Pressure Gauge Kit: Indicates when filters require cleaning.
7-ft. or 14-ft. E-Z Arm® High Flow Extractor Arm: Replaces standard 10-ft. E-Z Arm® for additional reach and peak system performance.
Custom Cartridge Media: Available for specific applications.
After-Filters: 99.97% HEPA, 95% DOP and odor modules.
65-Watt Halogen Light Kit: Improves worker visibility.
Specifications
Construction: 12/14/16 ga. welded steel, powder coated cabinet
Blower Pkgs (HP): 1.0, 1.5, 3.0
Noise Level (dBA): 65/68/75
Electrical: 1.0 HP - 115/1/60, 12 amps, opt.; 1.5 HP - 115/208-230/1/60, 15/7.9-7.5 amps, std.; 3.0 HP - 208-230/460/3/60, 8.4-8.0/4.0 amps, opt.
Dimensions
Width: 24.00"
Height: 31.25"
Depth: 49.25"
Description
Features & Benefits
Complete, Self-contained Unit: Includes 10-ft. E-Z Arm® High Flow Extractor Arm, blower, and filter cartridge.
Direct-drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace.
Non-electrostatic Operation: High reliability, low maintenance.
Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters.
Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
Low Profile Cabinet: Low center of gravity for easy maneuverability and arm positioning.
5-ft. Power Cord: Maximizes system portability and positioning during operation.
Options
Pressure Gauge Kit: Indicates when filters require cleaning.
7-ft. or 14-ft. E-Z Arm® High Flow Extractor Arm: Replaces standard 10-ft. E-Z Arm® for additional reach and peak system performance.
Custom Cartridge Media: Available for specific applications.
After-Filters: 99.97% HEPA, 95% DOP and odor modules.
65-Watt Halogen Light Kit: Improves worker visibility.
Specifications
Construction: 12/14/16 ga. welded steel, powder coated cabinet
Blower Pkgs (HP): 1.0, 1.5, 3.0
Noise Level (dBA): 65/68/75
Electrical: 1.0 HP - 115/1/60, 12 amps, opt.; 1.5 HP - 115/208-230/1/60, 15/7.9-7.5 amps, std.; 3.0 HP - 208-230/460/3/60, 8.4-8.0/4.0 amps, opt.
Dimensions
Width: 24.00"
Height: 31.25"
Depth: 49.25"
Suppliers
Portable Dust Collector
PCH-2
Features & Benefits
Complete, Self-contained Unit: Includes 10-ft. E-Z Arm® High Flow Extractor Arm, blower, and filter cartridge.
Direct-drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace.
Non-electrostatic Operation: High reliability, low maintenance.
Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters.
Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
Low Profile Cabinet: Low center of gravity for easy maneuverability and arm positioning.
5-ft. Power Cord: Maximizes system portability and positioning during operation.
Options
Pressure Gauge Kit: Indicates when filters require cleaning.
7-ft. or 14-ft. E-Z Arm® High Flow Extractor Arm: Replaces standard 10-ft. E-Z Arm® for additional reach and peak system performance.
Custom Cartridge Media: Available for specific applications.
After-Filters: 99.97% HEPA, 95% DOP and odor modules.
65-Watt Halogen Light Kit: Improves worker visibility.
Specifications
Construction: 12/14/16 ga. welded steel, powder coated cabinet
Blower Pkgs (HP): 1.0, 1.5, 3.0
Noise Level (dBA): 65/68/75
Electrical: 1.0 HP - 115/1/60, 12 amps, opt.; 1.5 HP - 115/208-230/1/60, 15/7.9-7.5 amps, std.; 3.0 HP - 208-230/460/3/60, 8.4-8.0/4.0 amps, opt.
Dimensions
Width: 24.00"
Height: 31.25"
Depth: 49.25"
Features & Benefits
- Complete, Self-contained Unit: Includes 10-ft. E-Z Arm® High Flow Extractor Arm, blower, and filter cartridge.
- Direct-drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace.
- Non-electrostatic Operation: High reliability, low maintenance.
- Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters.
- Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
- Low Profile Cabinet: Low center of gravity for easy maneuverability and arm positioning.
- 5-ft. Power Cord: Maximizes system portability and positioning during operation.
Options
- Pressure Gauge Kit: Indicates when filters require cleaning.
- 7-ft. or 14-ft. E-Z Arm® High Flow Extractor Arm: Replaces standard 10-ft. E-Z Arm® for additional reach and peak system performance.
- Custom Cartridge Media: Available for specific applications.
- After-Filters: 99.97% HEPA, 95% DOP and odor modules.
- 65-Watt Halogen Light Kit: Improves worker visibility.
Specifications
- Construction: 12/14/16 ga. welded steel, powder coated cabinet
- Blower Pkgs (HP): 1.0, 1.5, 3.0
- Noise Level (dBA): 65/68/75
- Electrical: 1.0 HP - 115/1/60, 12 amps, opt.; 1.5 HP - 115/208-230/1/60, 15/7.9-7.5 amps, std.; 3.0 HP - 208-230/460/3/60, 8.4-8.0/4.0 amps, opt.
Dimensions
- Width: 24.00"
- Height: 31.25"
- Depth: 49.25"
Supplier's Site
Technical Specifications
|
Product Category
|
Dust Collectors and Dust Collector Filters |
|
Product Number
|
PCH-2 |
|
Product Name
|
Portable Dust Collector |
Unlock Full Specs
to access all available technical data
Similar Products
Ducon Environmental Systems
Collector Type
Fluid Catalytic Cracking (FCC)
Applications
Refinery Processes
Process
Dry Type
View Details
Collector Type
Stationary Unit
Applications
Abrasives; Metalworking Chips / Fluid; Toxic Media; Chemical Processing, Food & Beverage, Mining, Woodworking
Process
Dry Type
View Details
Applications
Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System
Cartridge-type units; Fire Retardant 80/20 Cellulose/Polyester 26"x13.88 99.5% @ 0.5 microns (24x)
Airflow
6000 to 12000 SCFM (10198 to 20397 m³/hr)
View Details
Filter 1 Clean Air Consultants
Collector Type
Downdraft Tables
Applications
General Cleaning; Metalworking Chips / Fluid
Features
HEPA/ULPA
View Details