Airflow Systems, Inc. Portable Dust Collector PCH-1

Description
Features & Benefits Complete, Self-contained Unit: Includes 7-ft. E-Z Arm® High Flow Extractor Arm, blower, and filter cartridge. Direct-drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Low Profile Cabinet: Low center of gravity for easy maneuverability and arm positioning. Heavy-Duty, 25-ft. Power Cord: Maximizes system portability and positioning during operation. Options Pressure Gauge Kit: Indicates when filters require cleaning. 10-ft. E-Z Arm® High Flow Extractor Arm: Replaces standard 7-ft. E-Z Arm® for additional reach and peak system performance. Custom Cartridge Media: Available for specific applications. After-Filters: 99.97% HEPA, 95% DOP and odor modules. 65-Watt Halogen Light Kit: Improves worker visibility. Dual 4 inch Arms: Provides large area, multi-task collection. Specifications Construction: 12/14/16 ga. welded steel, powder coated cabinet Blower Pkgs (HP): 0.5, 1.0, 1.5 Noise Level (dBA): 65/70/74 Electrical: 0.5 HP - 115/1/60, 9.8 amps, opt.; 1.0 HP - 115/1/60, 12 amps, std.; 1.0 HP - 208-230/460/3/60, 3.6-3.3/1.7 amps, opt.; 1.5 HP - 115/230/1/60, 15/7.5 amps, opt.; 1.5 HP 208-230/460/3/60, 4.9-4.6/2.3 amps, opt. Dimensions Width: 24.00" Height: 31.00" Length: 37.00"
Description
Features & Benefits Complete, Self-contained Unit: Includes 7-ft. E-Z Arm® High Flow Extractor Arm, blower, and filter cartridge. Direct-drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Low Profile Cabinet: Low center of gravity for easy maneuverability and arm positioning. Heavy-Duty, 25-ft. Power Cord: Maximizes system portability and positioning during operation. Options Pressure Gauge Kit: Indicates when filters require cleaning. 10-ft. E-Z Arm® High Flow Extractor Arm: Replaces standard 7-ft. E-Z Arm® for additional reach and peak system performance. Custom Cartridge Media: Available for specific applications. After-Filters: 99.97% HEPA, 95% DOP and odor modules. 65-Watt Halogen Light Kit: Improves worker visibility. Dual 4 inch Arms: Provides large area, multi-task collection. Specifications Construction: 12/14/16 ga. welded steel, powder coated cabinet Blower Pkgs (HP): 0.5, 1.0, 1.5 Noise Level (dBA): 65/70/74 Electrical: 0.5 HP - 115/1/60, 9.8 amps, opt.; 1.0 HP - 115/1/60, 12 amps, std.; 1.0 HP - 208-230/460/3/60, 3.6-3.3/1.7 amps, opt.; 1.5 HP - 115/230/1/60, 15/7.5 amps, opt.; 1.5 HP 208-230/460/3/60, 4.9-4.6/2.3 amps, opt. Dimensions Width: 24.00" Height: 31.00" Length: 37.00"

Suppliers

Company
Product
Description
Supplier Links
Portable Dust Collector - PCH-1 - Airflow Systems, Inc.
Dallas, TX, USA
Portable Dust Collector
PCH-1
Portable Dust Collector PCH-1
Features & Benefits Complete, Self-contained Unit: Includes 7-ft. E-Z Arm® High Flow Extractor Arm, blower, and filter cartridge. Direct-drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Low Profile Cabinet: Low center of gravity for easy maneuverability and arm positioning. Heavy-Duty, 25-ft. Power Cord: Maximizes system portability and positioning during operation. Options Pressure Gauge Kit: Indicates when filters require cleaning. 10-ft. E-Z Arm® High Flow Extractor Arm: Replaces standard 7-ft. E-Z Arm® for additional reach and peak system performance. Custom Cartridge Media: Available for specific applications. After-Filters: 99.97% HEPA, 95% DOP and odor modules. 65-Watt Halogen Light Kit: Improves worker visibility. Dual 4 inch Arms: Provides large area, multi-task collection. Specifications Construction: 12/14/16 ga. welded steel, powder coated cabinet Blower Pkgs (HP): 0.5, 1.0, 1.5 Noise Level (dBA): 65/70/74 Electrical: 0.5 HP - 115/1/60, 9.8 amps, opt.; 1.0 HP - 115/1/60, 12 amps, std.; 1.0 HP - 208-230/460/3/60, 3.6-3.3/1.7 amps, opt.; 1.5 HP - 115/230/1/60, 15/7.5 amps, opt.; 1.5 HP 208-230/460/3/60, 4.9-4.6/2.3 amps, opt. Dimensions Width: 24.00" Height: 31.00" Length: 37.00"

Features & Benefits

  • Complete, Self-contained Unit: Includes 7-ft. E-Z Arm® High Flow Extractor Arm, blower, and filter cartridge.
  • Direct-drive Blower: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace.
  • Non-electrostatic Operation: High reliability, low maintenance.
  • Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters.
  • Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
  • Low Profile Cabinet: Low center of gravity for easy maneuverability and arm positioning.
  • Heavy-Duty, 25-ft. Power Cord: Maximizes system portability and positioning during operation.

Options

  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • 10-ft. E-Z Arm® High Flow Extractor Arm: Replaces standard 7-ft. E-Z Arm® for additional reach and peak system performance.
  • Custom Cartridge Media: Available for specific applications.
  • After-Filters: 99.97% HEPA, 95% DOP and odor modules.
  • 65-Watt Halogen Light Kit: Improves worker visibility.
  • Dual 4 inch Arms: Provides large area, multi-task collection.

Specifications

  • Construction: 12/14/16 ga. welded steel, powder coated cabinet
  • Blower Pkgs (HP): 0.5, 1.0, 1.5
  • Noise Level (dBA): 65/70/74
  • Electrical: 0.5 HP - 115/1/60, 9.8 amps, opt.; 1.0 HP - 115/1/60, 12 amps, std.; 1.0 HP - 208-230/460/3/60, 3.6-3.3/1.7 amps, opt.; 1.5 HP - 115/230/1/60, 15/7.5 amps, opt.; 1.5 HP 208-230/460/3/60, 4.9-4.6/2.3 amps, opt.

Dimensions

  • Width: 24.00"
  • Height: 31.00"
  • Length: 37.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Dust Collectors and Dust Collector Filters
Product Number PCH-1
Product Name Portable Dust Collector
Unlock Full Specs
to access all available technical data

Similar Products

FCC Reactor & Regenerator Cyclones -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Collector Type Fluid Catalytic Cracking (FCC)
Applications Refinery Processes
Process Dry Type
View Details
Pharmaceutical Dust Collectors - GS Camtain® - Camfil
Specs
Collector Type Stationary Unit
View Details
Amtech ADT Dust Collectors - Amtech ADT-4 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 1500 SCFM (2550 m³/hr)
Efficiency 99.5 %
View Details
Wet Type Dust Collector / Downdraft Table - DHYD1-30-5-4-3 - Filter 1 Clean Air Consultants
Specs
Collector Type Downdraft Tables
Applications General Cleaning; Metalworking Chips / Fluid
Features HEPA/ULPA
View Details