Airflow Systems, Inc. Dust Control Booth Panel Filter Booth

Description
The panel filter dust collection booth maximizes the control of contaminants for moderate dust loading operations such as buffing and polishing. Using standard industry panel filters, the PFB is a cost-effective, easy-to-operate dust collection system. The dust booth contains and collects the dust, and also provides integral lighting and sound insulation. Options include a wide selection of filter media and a regain air system to increase collection efficiency. Features & Benefits Modular, Expandable: Modules can be easily added as your dust collection needs grow. Self-contained System: Eliminates costly ductwork and the need for a separate dust collection system; units can be configured in multiple arrangements depending on collection and filtration requirements. Full 8-ft. Working Height: Provides large, comfortable working environment for optimum productivity. Double-Insulated Sound Panels: Prevents noise from disrupting other plant operations, reduces worker fatigue. Dust-Resistant Light Fixtures: Provides optimum visibility, encourages productivity. 3 HP Direct-drive Blower: Improves collection efficiency, increases reliability. Options Pressure Gauge Kit: Indicates when filters require cleaning. Custom Filter Media: For specific applications. Regain Air Design: Unique push/pull air flow pattern increases collection efficiency. Specifications Construction: 16 ga. powder coated steel cabinet, double insulated steel panels Blower Pkg (HP): 3.0 (per unit) Noise Level (dBA): 79 Electrical: 3.0 HP - 208/230/460/3/60, 7.3-7.2/3.6 amps Nominal Air Flow (CFM): PFB-1: 4500, PFB-2: 9000, PFB-3: 13,500, PFB-4: 18,000, PFB-5: 22,500, PFB-6: 27,000 Weight (lbs.): Consult factory Dimensions Height: 8.00' Depth: 8.00' Width: PFB-1: 6.00', PFB-2: 8.00', PFB-3: 12.00', PFB-1: 6.00', PFB-2: 8.00', PFB-3: 12.00', PFB-4: 16.00', PFB-5: 20.00', PFB-6: 24.00' Consult factory for other available unit dimensions.
Description
The panel filter dust collection booth maximizes the control of contaminants for moderate dust loading operations such as buffing and polishing. Using standard industry panel filters, the PFB is a cost-effective, easy-to-operate dust collection system. The dust booth contains and collects the dust, and also provides integral lighting and sound insulation. Options include a wide selection of filter media and a regain air system to increase collection efficiency. Features & Benefits Modular, Expandable: Modules can be easily added as your dust collection needs grow. Self-contained System: Eliminates costly ductwork and the need for a separate dust collection system; units can be configured in multiple arrangements depending on collection and filtration requirements. Full 8-ft. Working Height: Provides large, comfortable working environment for optimum productivity. Double-Insulated Sound Panels: Prevents noise from disrupting other plant operations, reduces worker fatigue. Dust-Resistant Light Fixtures: Provides optimum visibility, encourages productivity. 3 HP Direct-drive Blower: Improves collection efficiency, increases reliability. Options Pressure Gauge Kit: Indicates when filters require cleaning. Custom Filter Media: For specific applications. Regain Air Design: Unique push/pull air flow pattern increases collection efficiency. Specifications Construction: 16 ga. powder coated steel cabinet, double insulated steel panels Blower Pkg (HP): 3.0 (per unit) Noise Level (dBA): 79 Electrical: 3.0 HP - 208/230/460/3/60, 7.3-7.2/3.6 amps Nominal Air Flow (CFM): PFB-1: 4500, PFB-2: 9000, PFB-3: 13,500, PFB-4: 18,000, PFB-5: 22,500, PFB-6: 27,000 Weight (lbs.): Consult factory Dimensions Height: 8.00' Depth: 8.00' Width: PFB-1: 6.00', PFB-2: 8.00', PFB-3: 12.00', PFB-1: 6.00', PFB-2: 8.00', PFB-3: 12.00', PFB-4: 16.00', PFB-5: 20.00', PFB-6: 24.00' Consult factory for other available unit dimensions.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, USA
Dust Control Booth
Panel Filter Booth
Dust Control Booth Panel Filter Booth
The panel filter dust collection booth maximizes the control of contaminants for moderate dust loading operations such as buffing and polishing. Using standard industry panel filters, the PFB is a cost-effective, easy-to-operate dust collection system. The dust booth contains and collects the dust, and also provides integral lighting and sound insulation. Options include a wide selection of filter media and a regain air system to increase collection efficiency. Features & Benefits Modular, Expandable: Modules can be easily added as your dust collection needs grow. Self-contained System: Eliminates costly ductwork and the need for a separate dust collection system; units can be configured in multiple arrangements depending on collection and filtration requirements. Full 8-ft. Working Height: Provides large, comfortable working environment for optimum productivity. Double-Insulated Sound Panels: Prevents noise from disrupting other plant operations, reduces worker fatigue. Dust-Resistant Light Fixtures: Provides optimum visibility, encourages productivity. 3 HP Direct-drive Blower: Improves collection efficiency, increases reliability. Options Pressure Gauge Kit: Indicates when filters require cleaning. Custom Filter Media: For specific applications. Regain Air Design: Unique push/pull air flow pattern increases collection efficiency. Specifications Construction: 16 ga. powder coated steel cabinet, double insulated steel panels Blower Pkg (HP): 3.0 (per unit) Noise Level (dBA): 79 Electrical: 3.0 HP - 208/230/460/3/60, 7.3-7.2/3.6 amps Nominal Air Flow (CFM): PFB-1: 4500, PFB-2: 9000, PFB-3: 13,500, PFB-4: 18,000, PFB-5: 22,500, PFB-6: 27,000 Weight (lbs.): Consult factory Dimensions Height: 8.00' Depth: 8.00' Width: PFB-1: 6.00', PFB-2: 8.00', PFB-3: 12.00', PFB-1: 6.00', PFB-2: 8.00', PFB-3: 12.00', PFB-4: 16.00', PFB-5: 20.00', PFB-6: 24.00' Consult factory for other available unit dimensions.

The panel filter dust collection booth maximizes the control of
contaminants for moderate dust loading operations such as buffing and
polishing. Using standard industry panel filters, the PFB is a
cost-effective, easy-to-operate dust collection system. The dust booth
contains and collects the dust, and also provides integral lighting and
sound insulation. Options include a wide selection of filter media and a
regain air system to increase collection efficiency.

Features & Benefits

  • Modular, Expandable: Modules can be easily added as your dust
    collection needs grow.
  • Self-contained System: Eliminates costly ductwork and the need for
    a separate dust collection system; units can be configured in multiple
    arrangements depending on collection and filtration requirements.
  • Full 8-ft. Working Height: Provides large, comfortable working
    environment for optimum productivity.
  • Double-Insulated Sound Panels: Prevents noise from disrupting
    other plant operations, reduces worker fatigue.
  • Dust-Resistant Light Fixtures: Provides optimum visibility,
    encourages productivity.
  • 3 HP Direct-drive Blower: Improves collection efficiency,
    increases reliability.

Options

  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • Custom Filter Media: For specific applications.
  • Regain Air Design: Unique push/pull air flow pattern increases
    collection efficiency.

Specifications

  • Construction: 16 ga. powder coated steel cabinet, double insulated
    steel panels
  • Blower Pkg (HP): 3.0 (per unit)
  • Noise Level (dBA): 79
  • Electrical: 3.0 HP - 208/230/460/3/60, 7.3-7.2/3.6 amps
  • Nominal Air Flow (CFM): PFB-1: 4500, PFB-2: 9000, PFB-3: 13,500,
    PFB-4: 18,000, PFB-5: 22,500, PFB-6: 27,000
  • Weight (lbs.): Consult factory

Dimensions

  • Height: 8.00'
  • Depth: 8.00'
  • Width: PFB-1: 6.00', PFB-2: 8.00', PFB-3: 12.00', PFB-1:
    6.00', PFB-2: 8.00', PFB-3: 12.00', PFB-4: 16.00', PFB-5:
    20.00', PFB-6: 24.00'
  • Consult factory for other available unit dimensions.
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Dust Collectors and Dust Collector Filters
Product Number Panel Filter Booth
Product Name Dust Control Booth
Unlock Full Specs
to access all available technical data

Similar Products

Baghouse Filter -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Collector Type Stationary Unit
Process Dry Type
Separation / Filtration System Bag-type Units
View Details
Pharmaceutical Dust Collectors - GS Camtain® - Camfil
Specs
Collector Type Stationary Unit
View Details
Amtech ATV Downflow Cartridge Collectors - Amtech ATV-48 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units
Airflow 12000 to 24000 SCFM (20397 to 40793 m³/hr)
View Details
Continuous-Duty Cartridge Dust Collector - PFV-14 - Filter 1 Clean Air Consultants
Specs
Applications General Cleaning; Metalworking Chips / Fluid
Features Continuous
Process Dry Type
View Details