Airflow Systems, Inc. Mist Collector MPH5

Description
Features & Benefits 95% Collection Efficiency at 1 to 4 Microns: Designed specifically for oil mist, the Airflow Systems, Inc.® MistPlus® II filter provides up to 95% filtration efficiency of 1 to 4 micron mist droplets. The proprietary, V-shaped filter design aids in drainage of collected mist; extending filter life. MERV 14 Collection Efficiency: MERV 14 rated after-filter provides an additional contaminant barrier. Collection efficiency is increased; filter life is extended. Sealed Cabinet Construction: 18 gauge steel, seam-sealed cabinet eliminates contaminant escape common with stitch-welded or bolt-on panel designs. Ultra-seal® Filter Placement System: Ensures quick and accurate filter replacement; eliminates contaminant bypass of filters, reduces equipment and facility maintenance. Top access door speeds filter maintenance. Low-profile Cabinet Design: Machine-top orientation enables installation directly above the machine tool-even in low ceiling applications; saves floor space. Superior Liquid Drainage: 8-inch bottom inlet allows for 24-hour, 7-day operation with no need for manual handling of collected liquids. Extended Filter Life, Reduced Maintenance: MistPlus® II filter design reduces dirt loading and filter maintenance; extending filter life up to two years. Backward-Inclined Blower: Energy-efficient; superior air flow, low horsepower requirement, higher static pressure operation; acoustically-lined blower cabinet. Options Pressure Gauge Kit: Monitors air pressure at inlet for reduced static pressure; indicates need for filter cleaning, ensures optimum energy efficiency. Side Panel Inlet: Adaptable to virtually any facility or equipment configuration. High-efficiency After Filters: Including: 99.97% HEPA, and MERV 14 rated, rigid-style, washable cartridge filters. Ceiling-hung Mounting Kit: Easily suspend unit above machine tools where machine-top mounting is unavailable. 10-inch Lift Kit: Provides clearance for inlet ducting; simplifies access for maintenance operations. Specifications Construction: 18 gauge, welded steel cabinet; powder coated finish. Blower Packages: Motorized, Backward-inclined impeller Noise Level (dBA): 71 Electrical: 1/2 HP - 115/1/60, 7.2 amps, std. 1/2 HP - 208-230/460/3/60, 206-2.0/1 amps, opt. Nominal Air Flow (CFM): 500 Weight (lbs.): 148
Description
Features & Benefits 95% Collection Efficiency at 1 to 4 Microns: Designed specifically for oil mist, the Airflow Systems, Inc.® MistPlus® II filter provides up to 95% filtration efficiency of 1 to 4 micron mist droplets. The proprietary, V-shaped filter design aids in drainage of collected mist; extending filter life. MERV 14 Collection Efficiency: MERV 14 rated after-filter provides an additional contaminant barrier. Collection efficiency is increased; filter life is extended. Sealed Cabinet Construction: 18 gauge steel, seam-sealed cabinet eliminates contaminant escape common with stitch-welded or bolt-on panel designs. Ultra-seal® Filter Placement System: Ensures quick and accurate filter replacement; eliminates contaminant bypass of filters, reduces equipment and facility maintenance. Top access door speeds filter maintenance. Low-profile Cabinet Design: Machine-top orientation enables installation directly above the machine tool-even in low ceiling applications; saves floor space. Superior Liquid Drainage: 8-inch bottom inlet allows for 24-hour, 7-day operation with no need for manual handling of collected liquids. Extended Filter Life, Reduced Maintenance: MistPlus® II filter design reduces dirt loading and filter maintenance; extending filter life up to two years. Backward-Inclined Blower: Energy-efficient; superior air flow, low horsepower requirement, higher static pressure operation; acoustically-lined blower cabinet. Options Pressure Gauge Kit: Monitors air pressure at inlet for reduced static pressure; indicates need for filter cleaning, ensures optimum energy efficiency. Side Panel Inlet: Adaptable to virtually any facility or equipment configuration. High-efficiency After Filters: Including: 99.97% HEPA, and MERV 14 rated, rigid-style, washable cartridge filters. Ceiling-hung Mounting Kit: Easily suspend unit above machine tools where machine-top mounting is unavailable. 10-inch Lift Kit: Provides clearance for inlet ducting; simplifies access for maintenance operations. Specifications Construction: 18 gauge, welded steel cabinet; powder coated finish. Blower Packages: Motorized, Backward-inclined impeller Noise Level (dBA): 71 Electrical: 1/2 HP - 115/1/60, 7.2 amps, std. 1/2 HP - 208-230/460/3/60, 206-2.0/1 amps, opt. Nominal Air Flow (CFM): 500 Weight (lbs.): 148

Suppliers

Company
Product
Description
Supplier Links
Mist Collector - MPH5 - Airflow Systems, Inc.
Dallas, TX, USA
Mist Collector
MPH5
Mist Collector MPH5
Features & Benefits 95% Collection Efficiency at 1 to 4 Microns: Designed specifically for oil mist, the Airflow Systems, Inc.® MistPlus® II filter provides up to 95% filtration efficiency of 1 to 4 micron mist droplets. The proprietary, V-shaped filter design aids in drainage of collected mist; extending filter life. MERV 14 Collection Efficiency: MERV 14 rated after-filter provides an additional contaminant barrier. Collection efficiency is increased; filter life is extended. Sealed Cabinet Construction: 18 gauge steel, seam-sealed cabinet eliminates contaminant escape common with stitch-welded or bolt-on panel designs. Ultra-seal® Filter Placement System: Ensures quick and accurate filter replacement; eliminates contaminant bypass of filters, reduces equipment and facility maintenance. Top access door speeds filter maintenance. Low-profile Cabinet Design: Machine-top orientation enables installation directly above the machine tool-even in low ceiling applications; saves floor space. Superior Liquid Drainage: 8-inch bottom inlet allows for 24-hour, 7-day operation with no need for manual handling of collected liquids. Extended Filter Life, Reduced Maintenance: MistPlus® II filter design reduces dirt loading and filter maintenance; extending filter life up to two years. Backward-Inclined Blower: Energy-efficient; superior air flow, low horsepower requirement, higher static pressure operation; acoustically-lined blower cabinet. Options Pressure Gauge Kit: Monitors air pressure at inlet for reduced static pressure; indicates need for filter cleaning, ensures optimum energy efficiency. Side Panel Inlet: Adaptable to virtually any facility or equipment configuration. High-efficiency After Filters: Including: 99.97% HEPA, and MERV 14 rated, rigid-style, washable cartridge filters. Ceiling-hung Mounting Kit: Easily suspend unit above machine tools where machine-top mounting is unavailable. 10-inch Lift Kit: Provides clearance for inlet ducting; simplifies access for maintenance operations. Specifications Construction: 18 gauge, welded steel cabinet; powder coated finish. Blower Packages: Motorized, Backward-inclined impeller Noise Level (dBA): 71 Electrical: 1/2 HP - 115/1/60, 7.2 amps, std. 1/2 HP - 208-230/460/3/60, 206-2.0/1 amps, opt. Nominal Air Flow (CFM): 500 Weight (lbs.): 148

Features & Benefits

  • 95% Collection Efficiency at 1 to 4 Microns: Designed specifically for oil mist, the Airflow Systems, Inc.® MistPlus® II filter provides up to 95% filtration efficiency of 1 to 4 micron mist droplets. The proprietary, V-shaped filter design aids in drainage of collected mist; extending filter life.
  • MERV 14 Collection Efficiency: MERV 14 rated after-filter provides an additional contaminant barrier. Collection efficiency is increased; filter life is extended.
  • Sealed Cabinet Construction: 18 gauge steel, seam-sealed cabinet eliminates contaminant escape common with stitch-welded or bolt-on panel designs.
  • Ultra-seal® Filter Placement System: Ensures quick and accurate filter replacement; eliminates contaminant bypass of filters, reduces equipment and facility maintenance. Top access door speeds filter maintenance.
  • Low-profile Cabinet Design: Machine-top orientation enables installation directly above the machine tool-even in low ceiling applications; saves floor space.
  • Superior Liquid Drainage: 8-inch bottom inlet allows for 24-hour, 7-day operation with no need for manual handling of collected liquids.
  • Extended Filter Life, Reduced Maintenance: MistPlus® II filter design reduces dirt loading and filter maintenance; extending filter life up to two years.
  • Backward-Inclined Blower: Energy-efficient; superior air flow, low horsepower requirement, higher static pressure operation; acoustically-lined blower cabinet.

Options

  • Pressure Gauge Kit: Monitors air pressure at inlet for reduced static pressure; indicates need for filter cleaning, ensures optimum energy efficiency.
  • Side Panel Inlet: Adaptable to virtually any facility or equipment configuration.
  • High-efficiency After Filters: Including: 99.97% HEPA, and MERV 14 rated, rigid-style, washable cartridge filters.
  • Ceiling-hung Mounting Kit: Easily suspend unit above machine tools where machine-top mounting is unavailable.
  • 10-inch Lift Kit: Provides clearance for inlet ducting; simplifies access for maintenance operations.

Specifications

  • Construction: 18 gauge, welded steel cabinet; powder coated finish.
  • Blower Packages: Motorized, Backward-inclined impeller
  • Noise Level (dBA): 71
  • Electrical: 1/2 HP - 115/1/60, 7.2 amps, std.
    1/2 HP - 208-230/460/3/60, 206-2.0/1 amps, opt.
  • Nominal Air Flow (CFM): 500
  • Weight (lbs.): 148
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Mist Collectors
Product Number MPH5
Product Name Mist Collector
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
ZeroSmoke™ Oil Smoke Collectors - ZeroSmoke OS600 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 600 SCFM (1020 m³/hr)
Efficiency 100 %
View Details
Mist Eliminator - MIS Series - Aircel
Specs
Applications Coolant / Oil Mist
Collector Type Stationary Unit
Airflow 300 to 8000 SCFM (510 to 13598 m³/hr)
View Details