Airflow Systems, Inc. Mist Collector MP8

Description
Features & Benefits Exclusive Mist-Plus® Contaminant Management System: Delivers over 95% filtration efficiency; reduces operating costs by extending maintenance cycles and filter life. Welded Cabinet Construction: Eliminates contaminant escape common with bolt-on panel cabinet designs. Low-profile Cabinet Design: Horizontal orientation allows for installation directly above the machine tool-even in low ceiling applications; saves floor space. Superior Liquid Drainage: Liquid handling system allows for continual, 24-hour, 7-day operation with no need for manual handling of collected liquids. Extended Filter Life: 95% filtration efficiency, excellent liquid drainage design and washable filters combine to extend filter life-up to two years. Direct-Drive Blower: High operating efficiency; superior air flow with low horsepower requirement and low noise output. Spark-resistant, no belts or pulleys to replace. Options Pressure Gauge Kit: Indicates when filters require cleaning. After Filters: 99.97% HEPA, 95% DOP, and external AD odor control modules available. Source Capture Plenum: Optional plenum allows for attachment of ducting or source collection arm. Drain Loop Kit: Simplifies collection and reclamation of captured oil mist while providing drain line air seal. Specifications Construction: 18 ga. zinc coated welded steel, powder coated cabinet. Blower Pkgs (HP): .75, 1.0 Noise Level (dBA): 75 Electrical: 1.0 HP - 115/1/60, 12 amps, std.; 1.0 HP - 208-230/460/3/60, 3.7-3.6/1.8 amps opt.; .75 HP - 115/208-230/1/60, 9.8/4.9 amps, opt.; .75 HP - 208-230/460/3/60, 2.7-2.6/1.3 amps, opt. Dimensions Width: 56.50" Height: 158.00" Depth: 37.00"
Description
Features & Benefits Exclusive Mist-Plus® Contaminant Management System: Delivers over 95% filtration efficiency; reduces operating costs by extending maintenance cycles and filter life. Welded Cabinet Construction: Eliminates contaminant escape common with bolt-on panel cabinet designs. Low-profile Cabinet Design: Horizontal orientation allows for installation directly above the machine tool-even in low ceiling applications; saves floor space. Superior Liquid Drainage: Liquid handling system allows for continual, 24-hour, 7-day operation with no need for manual handling of collected liquids. Extended Filter Life: 95% filtration efficiency, excellent liquid drainage design and washable filters combine to extend filter life-up to two years. Direct-Drive Blower: High operating efficiency; superior air flow with low horsepower requirement and low noise output. Spark-resistant, no belts or pulleys to replace. Options Pressure Gauge Kit: Indicates when filters require cleaning. After Filters: 99.97% HEPA, 95% DOP, and external AD odor control modules available. Source Capture Plenum: Optional plenum allows for attachment of ducting or source collection arm. Drain Loop Kit: Simplifies collection and reclamation of captured oil mist while providing drain line air seal. Specifications Construction: 18 ga. zinc coated welded steel, powder coated cabinet. Blower Pkgs (HP): .75, 1.0 Noise Level (dBA): 75 Electrical: 1.0 HP - 115/1/60, 12 amps, std.; 1.0 HP - 208-230/460/3/60, 3.7-3.6/1.8 amps opt.; .75 HP - 115/208-230/1/60, 9.8/4.9 amps, opt.; .75 HP - 208-230/460/3/60, 2.7-2.6/1.3 amps, opt. Dimensions Width: 56.50" Height: 158.00" Depth: 37.00"

Suppliers

Company
Product
Description
Supplier Links
Mist Collector - MP8 - Airflow Systems, Inc.
Dallas, TX, USA
Mist Collector
MP8
Mist Collector MP8
Features & Benefits Exclusive Mist-Plus® Contaminant Management System: Delivers over 95% filtration efficiency; reduces operating costs by extending maintenance cycles and filter life. Welded Cabinet Construction: Eliminates contaminant escape common with bolt-on panel cabinet designs. Low-profile Cabinet Design: Horizontal orientation allows for installation directly above the machine tool-even in low ceiling applications; saves floor space. Superior Liquid Drainage: Liquid handling system allows for continual, 24-hour, 7-day operation with no need for manual handling of collected liquids. Extended Filter Life: 95% filtration efficiency, excellent liquid drainage design and washable filters combine to extend filter life-up to two years. Direct-Drive Blower: High operating efficiency; superior air flow with low horsepower requirement and low noise output. Spark-resistant, no belts or pulleys to replace. Options Pressure Gauge Kit: Indicates when filters require cleaning. After Filters: 99.97% HEPA, 95% DOP, and external AD odor control modules available. Source Capture Plenum: Optional plenum allows for attachment of ducting or source collection arm. Drain Loop Kit: Simplifies collection and reclamation of captured oil mist while providing drain line air seal. Specifications Construction: 18 ga. zinc coated welded steel, powder coated cabinet. Blower Pkgs (HP): .75, 1.0 Noise Level (dBA): 75 Electrical: 1.0 HP - 115/1/60, 12 amps, std.; 1.0 HP - 208-230/460/3/60, 3.7-3.6/1.8 amps opt.; .75 HP - 115/208-230/1/60, 9.8/4.9 amps, opt.; .75 HP - 208-230/460/3/60, 2.7-2.6/1.3 amps, opt. Dimensions Width: 56.50" Height: 158.00" Depth: 37.00"

Features & Benefits

  • Exclusive Mist-Plus® Contaminant Management System: Delivers over 95% filtration efficiency; reduces operating costs by extending maintenance cycles and filter life.
  • Welded Cabinet Construction: Eliminates contaminant escape common with bolt-on panel cabinet designs.
  • Low-profile Cabinet Design: Horizontal orientation allows for installation directly above the machine tool-even in low ceiling applications; saves floor space.
  • Superior Liquid Drainage: Liquid handling system allows for continual, 24-hour, 7-day operation with no need for manual handling of collected liquids.
  • Extended Filter Life: 95% filtration efficiency, excellent liquid drainage design and washable filters combine to extend filter life-up to two years.
  • Direct-Drive Blower: High operating efficiency; superior air flow with low horsepower requirement and low noise output. Spark-resistant, no belts or pulleys to replace.

Options

  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • After Filters: 99.97% HEPA, 95% DOP, and external AD odor control modules available.
  • Source Capture Plenum: Optional plenum allows for attachment of ducting or source collection arm.
  • Drain Loop Kit: Simplifies collection and reclamation of captured oil mist while providing drain line air seal.

Specifications

  • Construction: 18 ga. zinc coated welded steel, powder coated cabinet.
  • Blower Pkgs (HP): .75, 1.0
  • Noise Level (dBA): 75
  • Electrical: 1.0 HP - 115/1/60, 12 amps, std.; 1.0 HP - 208-230/460/3/60, 3.7-3.6/1.8 amps opt.; .75 HP - 115/208-230/1/60, 9.8/4.9 amps, opt.; .75 HP - 208-230/460/3/60, 2.7-2.6/1.3 amps, opt.

Dimensions

  • Width: 56.50"
  • Height: 158.00"
  • Depth: 37.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Mist Collectors
Product Number MP8
Product Name Mist Collector
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
ZeroSmoke™ Oil Smoke Collectors - ZeroSmoke OS600 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 600 SCFM (1020 m³/hr)
Efficiency 100 %
View Details
Mist Eliminator - MIS Series - Aircel
Specs
Applications Coolant / Oil Mist
Collector Type Stationary Unit
Airflow 300 to 8000 SCFM (510 to 13598 m³/hr)
View Details