Airflow Systems, Inc. Mist Collector MP4

Description
Features & Benefits Exclusive Mist-Plus® Containment Management System: Delivers over 95% filtration efficiency; reduces operating costs by extending maintenance cycles and filter life. Welded steel cabinet: Eliminates contaminant escape common with bolt-on panel cabinets. Baked-on powder coat finish: Resists harsh industrial environments. Front access filter door: Eases filter access; reduces filter maintenance and changeout time. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Small footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting. Continuous draining: Provides for longer filter life. Options Pressure Gauge Kit: Indicates when filters require cleaning. Pre-Filters: 1-in. polyester pad. After-Filters: 99.97% HEPA, 95% DOP and odor modules. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. 5-in. Floor Stand: Stabilizes machine-mounted units; eases unit and facility maintenance. Specifications Construction: 18 ga. zinc coated welded steel, powder coated cabinet Blower Pkgs (HP): .75 Noise Level (dBA): 73 Electrical: .75 HP - 110/220/1/60, 9.8/4.9 amps, std.; .75 HP - 208-230/460/3/60, 2.7-2.6/1.3 amps, opt. Dimensions Width: 19.00" Height: 35.00" Depth: 16.00"
Description
Features & Benefits Exclusive Mist-Plus® Containment Management System: Delivers over 95% filtration efficiency; reduces operating costs by extending maintenance cycles and filter life. Welded steel cabinet: Eliminates contaminant escape common with bolt-on panel cabinets. Baked-on powder coat finish: Resists harsh industrial environments. Front access filter door: Eases filter access; reduces filter maintenance and changeout time. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Small footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting. Continuous draining: Provides for longer filter life. Options Pressure Gauge Kit: Indicates when filters require cleaning. Pre-Filters: 1-in. polyester pad. After-Filters: 99.97% HEPA, 95% DOP and odor modules. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. 5-in. Floor Stand: Stabilizes machine-mounted units; eases unit and facility maintenance. Specifications Construction: 18 ga. zinc coated welded steel, powder coated cabinet Blower Pkgs (HP): .75 Noise Level (dBA): 73 Electrical: .75 HP - 110/220/1/60, 9.8/4.9 amps, std.; .75 HP - 208-230/460/3/60, 2.7-2.6/1.3 amps, opt. Dimensions Width: 19.00" Height: 35.00" Depth: 16.00"

Suppliers

Company
Product
Description
Supplier Links
Mist Collector - MP4 - Airflow Systems, Inc.
Dallas, TX, USA
Mist Collector
MP4
Mist Collector MP4
Features & Benefits Exclusive Mist-Plus® Containment Management System: Delivers over 95% filtration efficiency; reduces operating costs by extending maintenance cycles and filter life. Welded steel cabinet: Eliminates contaminant escape common with bolt-on panel cabinets. Baked-on powder coat finish: Resists harsh industrial environments. Front access filter door: Eases filter access; reduces filter maintenance and changeout time. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Small footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting. Continuous draining: Provides for longer filter life. Options Pressure Gauge Kit: Indicates when filters require cleaning. Pre-Filters: 1-in. polyester pad. After-Filters: 99.97% HEPA, 95% DOP and odor modules. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. 5-in. Floor Stand: Stabilizes machine-mounted units; eases unit and facility maintenance. Specifications Construction: 18 ga. zinc coated welded steel, powder coated cabinet Blower Pkgs (HP): .75 Noise Level (dBA): 73 Electrical: .75 HP - 110/220/1/60, 9.8/4.9 amps, std.; .75 HP - 208-230/460/3/60, 2.7-2.6/1.3 amps, opt. Dimensions Width: 19.00" Height: 35.00" Depth: 16.00"

Features & Benefits

  • Exclusive Mist-Plus® Containment Management System: Delivers over 95% filtration efficiency; reduces operating costs by extending maintenance cycles and filter life.
  • Welded steel cabinet: Eliminates contaminant escape common with bolt-on panel cabinets.
  • Baked-on powder coat finish: Resists harsh industrial environments.
  • Front access filter door: Eases filter access; reduces filter maintenance and changeout time.
  • Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters.
  • Small footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting.
  • Continuous draining: Provides for longer filter life.

Options

  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • Pre-Filters: 1-in. polyester pad.
  • After-Filters: 99.97% HEPA, 95% DOP and odor modules.
  • Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal.
  • 5-in. Floor Stand: Stabilizes machine-mounted units; eases unit and facility maintenance.

Specifications

  • Construction: 18 ga. zinc coated welded steel, powder coated cabinet
  • Blower Pkgs (HP): .75
  • Noise Level (dBA): 73
  • Electrical: .75 HP - 110/220/1/60, 9.8/4.9 amps, std.; .75 HP - 208-230/460/3/60, 2.7-2.6/1.3 amps, opt.

Dimensions

  • Width: 19.00"
  • Height: 35.00"
  • Depth: 16.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Mist Collectors
Product Number MP4
Product Name Mist Collector
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
ZeroMist™ Oil Mist Collectors - ZeroMist OM3600 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 3600 SCFM (6119 m³/hr)
Efficiency 100 %
View Details
Mist Eliminator - MIS Series - Aircel
Specs
Applications Coolant / Oil Mist
Collector Type Stationary Unit
Airflow 300 to 8000 SCFM (510 to 13598 m³/hr)
View Details