Airflow Systems, Inc. Mist Collector MP30

Description
Features & Benefits Exclusive Mist-Plus® Containment Management System: Delivers over 95% filtration efficiency; reduces operating costs by extending maintenance cycles and filter life. Welded steel cabinet: Eliminates contaminant escape common with bolt-on panel cabinets. Baked-on powder coat finish: Resists harsh industrial environments. Hinged front access filter door: Eases filter access; reduces filter maintenance and changeout time. Sloped drain pan. Facilitates reclamation of captured oil mist. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Small footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting. Continuous draining: Provides for longer filter life. Options Pressure Gauge Kit: Indicates when filters require cleaning. Pre-Filters: 2-in. polyester pad. After-Filters: 99.97% HEPA, 95% DOP and odor modules. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. 24-in. Floor Stand: Stabilizes floor-mounted units; eases unit and facility maintenance. 3 HP Blower Assembly: Reduces air flow to 2400 CFM. Specifications Construction: 16 ga. zinc coated welded steel, powder coated cabinet Blower Pkgs (HP): 5.0, 3.0 Noise Level (dBA): 78 Electrical: 5.0 HP - 208-230/460/575/3/60 , 12.0/6.0 amps, std.; 3.0 HP - 208-230/460/575/3/60 , 9.2-8.0/4.0 amps, opt. Dimensions Width: 28.00" Height: 76.00" Depth: 29.00"
Description
Features & Benefits Exclusive Mist-Plus® Containment Management System: Delivers over 95% filtration efficiency; reduces operating costs by extending maintenance cycles and filter life. Welded steel cabinet: Eliminates contaminant escape common with bolt-on panel cabinets. Baked-on powder coat finish: Resists harsh industrial environments. Hinged front access filter door: Eases filter access; reduces filter maintenance and changeout time. Sloped drain pan. Facilitates reclamation of captured oil mist. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Small footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting. Continuous draining: Provides for longer filter life. Options Pressure Gauge Kit: Indicates when filters require cleaning. Pre-Filters: 2-in. polyester pad. After-Filters: 99.97% HEPA, 95% DOP and odor modules. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. 24-in. Floor Stand: Stabilizes floor-mounted units; eases unit and facility maintenance. 3 HP Blower Assembly: Reduces air flow to 2400 CFM. Specifications Construction: 16 ga. zinc coated welded steel, powder coated cabinet Blower Pkgs (HP): 5.0, 3.0 Noise Level (dBA): 78 Electrical: 5.0 HP - 208-230/460/575/3/60 , 12.0/6.0 amps, std.; 3.0 HP - 208-230/460/575/3/60 , 9.2-8.0/4.0 amps, opt. Dimensions Width: 28.00" Height: 76.00" Depth: 29.00"

Suppliers

Company
Product
Description
Supplier Links
Mist Collector - MP30 - Airflow Systems, Inc.
Dallas, TX, USA
Mist Collector
MP30
Mist Collector MP30
Features & Benefits Exclusive Mist-Plus® Containment Management System: Delivers over 95% filtration efficiency; reduces operating costs by extending maintenance cycles and filter life. Welded steel cabinet: Eliminates contaminant escape common with bolt-on panel cabinets. Baked-on powder coat finish: Resists harsh industrial environments. Hinged front access filter door: Eases filter access; reduces filter maintenance and changeout time. Sloped drain pan. Facilitates reclamation of captured oil mist. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Small footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting. Continuous draining: Provides for longer filter life. Options Pressure Gauge Kit: Indicates when filters require cleaning. Pre-Filters: 2-in. polyester pad. After-Filters: 99.97% HEPA, 95% DOP and odor modules. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. 24-in. Floor Stand: Stabilizes floor-mounted units; eases unit and facility maintenance. 3 HP Blower Assembly: Reduces air flow to 2400 CFM. Specifications Construction: 16 ga. zinc coated welded steel, powder coated cabinet Blower Pkgs (HP): 5.0, 3.0 Noise Level (dBA): 78 Electrical: 5.0 HP - 208-230/460/575/3/60 , 12.0/6.0 amps, std.; 3.0 HP - 208-230/460/575/3/60 , 9.2-8.0/4.0 amps, opt. Dimensions Width: 28.00" Height: 76.00" Depth: 29.00"

Features & Benefits

  • Exclusive Mist-Plus® Containment Management System: Delivers over 95% filtration efficiency; reduces operating costs by extending maintenance cycles and filter life.
  • Welded steel cabinet: Eliminates contaminant escape common with bolt-on panel cabinets.
  • Baked-on powder coat finish: Resists harsh industrial environments.
  • Hinged front access filter door: Eases filter access; reduces filter maintenance and changeout time.
  • Sloped drain pan. Facilitates reclamation of captured oil mist.
  • Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters.
  • Small footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting.
  • Continuous draining: Provides for longer filter life.

Options

  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • Pre-Filters: 2-in. polyester pad.
  • After-Filters: 99.97% HEPA, 95% DOP and odor modules.
  • Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal.
  • 24-in. Floor Stand: Stabilizes floor-mounted units; eases unit and facility maintenance.
  • 3 HP Blower Assembly: Reduces air flow to 2400 CFM.

Specifications

  • Construction: 16 ga. zinc coated welded steel, powder coated cabinet
  • Blower Pkgs (HP): 5.0, 3.0
  • Noise Level (dBA): 78
  • Electrical: 5.0 HP - 208-230/460/575/3/60, 12.0/6.0 amps, std.; 3.0 HP - 208-230/460/575/3/60, 9.2-8.0/4.0 amps, opt.

Dimensions

  • Width: 28.00"
  • Height: 76.00"
  • Depth: 29.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Mist Collectors
Product Number MP30
Product Name Mist Collector
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
ZeroSmoke™ Oil Smoke Collectors - ZeroSmoke OS1800 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 1800 SCFM (3060 m³/hr)
Efficiency 100 %
View Details
Mist Collector - MF-240-3 - Filter 1 Clean Air Consultants
Filter 1 Clean Air Consultants
Specs
Applications General Cleaning; Metalworking Chips / Fluid
Features HEPA/ULPA
Collector Type Stationary Unit
View Details