Airflow Systems, Inc. Mist Collector MP14

Description
Features & Benefits Exclusive MistPlus® Containment Management System: Delivers over 95% filtration efficiency; reduces operating costs by extending maintenance cycles and filter life. Baked-on Powder Coat Finish: Resists harsh industrial environments. Front Access Filter Door: Eases filter access; reduces filter maintenance and changeout time. Sloped Drain Pan. Facilitates reclamation of captured oil mist. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. Small Footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting. Continuous Draining: Provides for longer filter life. Options Pressure Gauge Kit: Indicates when filters require cleaning. Pre-Filters: 2-in. polyester pad. After-Filters: 99.97% HEPA, 95% DOP and odor modules. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. 8" and 24" Floor Stands: Stabilizes floor-mounted units; eases unit and facility maintenance. Specifications Construction: 18 ga. zinc coated welded steel, powder coated cabinet Blower Pkgs (HP): 1.5 Noise Level (dBA): 75 Electrical: 1.5 HP - 115/230/1/60, 17.0/8.5 amps, std.; 1.5 HP - 208/230/460/3/60, 4.9-4.6/2.3 amps, opt. Dimensions Width: 18.00" Height: 47.00" Depth: 22.00"
Description
Features & Benefits Exclusive MistPlus® Containment Management System: Delivers over 95% filtration efficiency; reduces operating costs by extending maintenance cycles and filter life. Baked-on Powder Coat Finish: Resists harsh industrial environments. Front Access Filter Door: Eases filter access; reduces filter maintenance and changeout time. Sloped Drain Pan. Facilitates reclamation of captured oil mist. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. Small Footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting. Continuous Draining: Provides for longer filter life. Options Pressure Gauge Kit: Indicates when filters require cleaning. Pre-Filters: 2-in. polyester pad. After-Filters: 99.97% HEPA, 95% DOP and odor modules. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. 8" and 24" Floor Stands: Stabilizes floor-mounted units; eases unit and facility maintenance. Specifications Construction: 18 ga. zinc coated welded steel, powder coated cabinet Blower Pkgs (HP): 1.5 Noise Level (dBA): 75 Electrical: 1.5 HP - 115/230/1/60, 17.0/8.5 amps, std.; 1.5 HP - 208/230/460/3/60, 4.9-4.6/2.3 amps, opt. Dimensions Width: 18.00" Height: 47.00" Depth: 22.00"

Suppliers

Company
Product
Description
Supplier Links
Mist Collector - MP14 - Airflow Systems, Inc.
Dallas, TX, USA
Mist Collector
MP14
Mist Collector MP14
Features & Benefits Exclusive MistPlus® Containment Management System: Delivers over 95% filtration efficiency; reduces operating costs by extending maintenance cycles and filter life. Baked-on Powder Coat Finish: Resists harsh industrial environments. Front Access Filter Door: Eases filter access; reduces filter maintenance and changeout time. Sloped Drain Pan. Facilitates reclamation of captured oil mist. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. Small Footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting. Continuous Draining: Provides for longer filter life. Options Pressure Gauge Kit: Indicates when filters require cleaning. Pre-Filters: 2-in. polyester pad. After-Filters: 99.97% HEPA, 95% DOP and odor modules. Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal. 8" and 24" Floor Stands: Stabilizes floor-mounted units; eases unit and facility maintenance. Specifications Construction: 18 ga. zinc coated welded steel, powder coated cabinet Blower Pkgs (HP): 1.5 Noise Level (dBA): 75 Electrical: 1.5 HP - 115/230/1/60, 17.0/8.5 amps, std.; 1.5 HP - 208/230/460/3/60, 4.9-4.6/2.3 amps, opt. Dimensions Width: 18.00" Height: 47.00" Depth: 22.00"

Features & Benefits

  • Exclusive MistPlus® Containment Management System: Delivers over 95% filtration efficiency; reduces operating costs by extending maintenance cycles and filter life.
  • Baked-on Powder Coat Finish: Resists harsh industrial environments.
  • Front Access Filter Door: Eases filter access; reduces filter maintenance and changeout time.
  • Sloped Drain Pan. Facilitates reclamation of captured oil mist.
  • Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters.
  • Small Footprint: Compact cabinet requires minimal floor space; eases machine and wall mounting.
  • Continuous Draining: Provides for longer filter life.

Options

  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • Pre-Filters: 2-in. polyester pad.
  • After-Filters: 99.97% HEPA, 95% DOP and odor modules.
  • Drain Loop Kit: Simplifies collection and reclamation on captured oil mist while providing drain line air seal.
  • 8" and 24" Floor Stands: Stabilizes floor-mounted units; eases unit and facility maintenance.

Specifications

  • Construction: 18 ga. zinc coated welded steel, powder coated cabinet
  • Blower Pkgs (HP): 1.5
  • Noise Level (dBA): 75
  • Electrical: 1.5 HP - 115/230/1/60, 17.0/8.5 amps, std.; 1.5 HP - 208/230/460/3/60, 4.9-4.6/2.3 amps, opt.

Dimensions

  • Width: 18.00"
  • Height: 47.00"
  • Depth: 22.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Mist Collectors
Product Number MP14
Product Name Mist Collector
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
ZeroMist™ Oil Mist Collectors - ZeroMist OM3600 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 3600 SCFM (6119 m³/hr)
Efficiency 100 %
View Details
Mist Eliminator - MIS Series - Aircel
Specs
Applications Coolant / Oil Mist
Collector Type Stationary Unit
Airflow 300 to 8000 SCFM (510 to 13598 m³/hr)
View Details