Airflow Systems, Inc. Portable Dust Collector Mini-Vac

Description
Features & Benefits Complete, self-contained unit: Versatile, easy to use; no installation required. High efficiency 3-stage filtration: Provides up to 99.97% filtration efficiency. Direct-drive blower: Higher static pressure, longer filter life and greater reliability; non-sparking; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low maintenance. Narrow width design: Permits access and maneuverability in tight spaces. Plug-in operation with any 115V outlet: Can be used anywhere, no special wiring required. Options Self-Supporting Arms: Dual 2.5-in. dia. arms provide up to 105 CFM per arm; Triple 2.5-in. dia. arms provide up to 80 CFM per arm. 6-Foot Self-Supporting Arms: Provides greater reach and 12-ft. collection area. HEPA Final Filters: 99.97% DOP efficiency. Adsorption Filter: Refillable filter to control gases and odors; available with a variety of sorbents. Specifications Construction: 16 ga. steel cabinet, powder coated Blower Pkgs (HP): .50 Noise Level (dBA): 61 Electrical: .50 HP - 115V/1/60, 7.4 amps, std.; .50 HP - 220/1/50, 2.8 amps, opt. Nominal CFM (in.): Dimensions Width: 14.00" Height: 28.00" Depth: 21.00"
Description
Features & Benefits Complete, self-contained unit: Versatile, easy to use; no installation required. High efficiency 3-stage filtration: Provides up to 99.97% filtration efficiency. Direct-drive blower: Higher static pressure, longer filter life and greater reliability; non-sparking; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low maintenance. Narrow width design: Permits access and maneuverability in tight spaces. Plug-in operation with any 115V outlet: Can be used anywhere, no special wiring required. Options Self-Supporting Arms: Dual 2.5-in. dia. arms provide up to 105 CFM per arm; Triple 2.5-in. dia. arms provide up to 80 CFM per arm. 6-Foot Self-Supporting Arms: Provides greater reach and 12-ft. collection area. HEPA Final Filters: 99.97% DOP efficiency. Adsorption Filter: Refillable filter to control gases and odors; available with a variety of sorbents. Specifications Construction: 16 ga. steel cabinet, powder coated Blower Pkgs (HP): .50 Noise Level (dBA): 61 Electrical: .50 HP - 115V/1/60, 7.4 amps, std.; .50 HP - 220/1/50, 2.8 amps, opt. Nominal CFM (in.): Dimensions Width: 14.00" Height: 28.00" Depth: 21.00"

Suppliers

Company
Product
Description
Supplier Links
Portable Dust Collector - Mini-Vac - Airflow Systems, Inc.
Dallas, TX, USA
Portable Dust Collector
Mini-Vac
Portable Dust Collector Mini-Vac
Features & Benefits Complete, self-contained unit: Versatile, easy to use; no installation required. High efficiency 3-stage filtration: Provides up to 99.97% filtration efficiency. Direct-drive blower: Higher static pressure, longer filter life and greater reliability; non-sparking; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low maintenance. Narrow width design: Permits access and maneuverability in tight spaces. Plug-in operation with any 115V outlet: Can be used anywhere, no special wiring required. Options Self-Supporting Arms: Dual 2.5-in. dia. arms provide up to 105 CFM per arm; Triple 2.5-in. dia. arms provide up to 80 CFM per arm. 6-Foot Self-Supporting Arms: Provides greater reach and 12-ft. collection area. HEPA Final Filters: 99.97% DOP efficiency. Adsorption Filter: Refillable filter to control gases and odors; available with a variety of sorbents. Specifications Construction: 16 ga. steel cabinet, powder coated Blower Pkgs (HP): .50 Noise Level (dBA): 61 Electrical: .50 HP - 115V/1/60, 7.4 amps, std.; .50 HP - 220/1/50, 2.8 amps, opt. Nominal CFM (in.): Dimensions Width: 14.00" Height: 28.00" Depth: 21.00"

Features & Benefits

  • Complete, self-contained unit: Versatile, easy to use; no installation required.
  • High efficiency 3-stage filtration: Provides up to 99.97% filtration efficiency.
  • Direct-drive blower: Higher static pressure, longer filter life and greater reliability; non-sparking; no belts or pulleys to replace.
  • Non-electrostatic operation: High reliability, low maintenance.
  • Narrow width design: Permits access and maneuverability in tight spaces.
  • Plug-in operation with any 115V outlet: Can be used anywhere, no special wiring required.

Options

  • Self-Supporting Arms: Dual 2.5-in. dia. arms provide up to 105 CFM per arm; Triple 2.5-in. dia. arms provide up to 80 CFM per arm.
  • 6-Foot Self-Supporting Arms: Provides greater reach and 12-ft. collection area.
  • HEPA Final Filters: 99.97% DOP efficiency.
  • Adsorption Filter: Refillable filter to control gases and odors; available with a variety of sorbents.

Specifications

  • Construction: 16 ga. steel cabinet, powder coated
  • Blower Pkgs (HP): .50
  • Noise Level (dBA): 61
  • Electrical: .50 HP - 115V/1/60, 7.4 amps, std.; .50 HP - 220/1/50, 2.8 amps, opt.
  • Nominal CFM (in.):

Dimensions

  • Width: 14.00"
  • Height: 28.00"
  • Depth: 21.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Dust Collectors and Dust Collector Filters
Product Number Mini-Vac
Product Name Portable Dust Collector
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency Cyclones -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
Efficiency 99 %
View Details
Brahm™ Plug & Play Central Dust Collectors - Brahm BC8 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Fire Retardant 80/20 Cellulose/Polyester MERV 11 (8x)
Airflow 5400 SCFM (9179 m³/hr)
View Details
Item # D4-10V, Residential Deluxe Precipitators - 2 1/2 Ton Unit -  - Universal Air & Gas Products Corp.
Specs
Collector Type Stationary Unit
Features Continuous; Instrument Panel
Separation / Filtration System Electrostatic Precipitators
View Details