Airflow Systems, Inc. Portable Dust Collector Mini-Pac

Description
Features & Benefits Complete, Self-contained Unit: Versatile, easy to use; no installation required. 10-ft. E-Z Arm® High Flow Extractor: Self supporting external arm provides for maximum performance, reduces operator fatigue. Efficient Source Capture: 95%+ filtration efficiency produces cleaner air; system simplifies OSGA and insurance compliance. Direct-drive Blower: Higher static pressure, longer filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Narrow Width Design: Permits access and maneuverability in tight spaces. Plug-in Operation With Any 115V Outlet: Can be used anywhere, no special wiring required. Options Dual 4 Arms: Provides up to 300 CFM per arm. HEPA Final Filters: 99.97% DOP efficiency. Adsorption Filter: Refillable filter to control gases and odors; available with a variety of sorbents. 65-Watt Halogen Light Kit: Improves worker visibility. Oversized Wheels: Provides additional stability, ideal for rolling over rough surfaces. Hazard Location Electrical: Groups D, E, F, and G. Specifications Construction: 16 ga. steel cabinet, powder coated Blower Pkgs (HP): .75, 1.0 Noise Level (dBA): 66 Electrical: .75 HP - 115/1/60, 10 amps.; 1 HP - 115/1/60, 12 amps.; .75 HP - 220/1/50, 5.6 amps. Dimensions Width: 24.00" Height: 42.00" Depth: 25.00"
Description
Features & Benefits Complete, Self-contained Unit: Versatile, easy to use; no installation required. 10-ft. E-Z Arm® High Flow Extractor: Self supporting external arm provides for maximum performance, reduces operator fatigue. Efficient Source Capture: 95%+ filtration efficiency produces cleaner air; system simplifies OSGA and insurance compliance. Direct-drive Blower: Higher static pressure, longer filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Narrow Width Design: Permits access and maneuverability in tight spaces. Plug-in Operation With Any 115V Outlet: Can be used anywhere, no special wiring required. Options Dual 4 Arms: Provides up to 300 CFM per arm. HEPA Final Filters: 99.97% DOP efficiency. Adsorption Filter: Refillable filter to control gases and odors; available with a variety of sorbents. 65-Watt Halogen Light Kit: Improves worker visibility. Oversized Wheels: Provides additional stability, ideal for rolling over rough surfaces. Hazard Location Electrical: Groups D, E, F, and G. Specifications Construction: 16 ga. steel cabinet, powder coated Blower Pkgs (HP): .75, 1.0 Noise Level (dBA): 66 Electrical: .75 HP - 115/1/60, 10 amps.; 1 HP - 115/1/60, 12 amps.; .75 HP - 220/1/50, 5.6 amps. Dimensions Width: 24.00" Height: 42.00" Depth: 25.00"

Suppliers

Company
Product
Description
Supplier Links
Portable Dust Collector - Mini-Pac - Airflow Systems, Inc.
Dallas, TX, USA
Portable Dust Collector
Mini-Pac
Portable Dust Collector Mini-Pac
Features & Benefits Complete, Self-contained Unit: Versatile, easy to use; no installation required. 10-ft. E-Z Arm® High Flow Extractor: Self supporting external arm provides for maximum performance, reduces operator fatigue. Efficient Source Capture: 95%+ filtration efficiency produces cleaner air; system simplifies OSGA and insurance compliance. Direct-drive Blower: Higher static pressure, longer filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic Operation: High reliability, low maintenance. Narrow Width Design: Permits access and maneuverability in tight spaces. Plug-in Operation With Any 115V Outlet: Can be used anywhere, no special wiring required. Options Dual 4 Arms: Provides up to 300 CFM per arm. HEPA Final Filters: 99.97% DOP efficiency. Adsorption Filter: Refillable filter to control gases and odors; available with a variety of sorbents. 65-Watt Halogen Light Kit: Improves worker visibility. Oversized Wheels: Provides additional stability, ideal for rolling over rough surfaces. Hazard Location Electrical: Groups D, E, F, and G. Specifications Construction: 16 ga. steel cabinet, powder coated Blower Pkgs (HP): .75, 1.0 Noise Level (dBA): 66 Electrical: .75 HP - 115/1/60, 10 amps.; 1 HP - 115/1/60, 12 amps.; .75 HP - 220/1/50, 5.6 amps. Dimensions Width: 24.00" Height: 42.00" Depth: 25.00"

Features & Benefits

  • Complete, Self-contained Unit: Versatile, easy to use; no installation required.
  • 10-ft. E-Z Arm® High Flow Extractor: Self supporting external arm provides for maximum performance, reduces operator fatigue.
  • Efficient Source Capture: 95%+ filtration efficiency produces cleaner air; system simplifies OSGA and insurance compliance.
  • Direct-drive Blower: Higher static pressure, longer filter life and greater reliability; no belts or pulleys to replace.
  • Non-electrostatic Operation: High reliability, low maintenance.
  • Narrow Width Design: Permits access and maneuverability in tight spaces.
  • Plug-in Operation With Any 115V Outlet: Can be used anywhere, no special wiring required.

Options

  • Dual 4 Arms: Provides up to 300 CFM per arm.
  • HEPA Final Filters: 99.97% DOP efficiency.
  • Adsorption Filter: Refillable filter to control gases and odors; available with a variety of sorbents.
  • 65-Watt Halogen Light Kit: Improves worker visibility.
  • Oversized Wheels: Provides additional stability, ideal for rolling over rough surfaces.
  • Hazard Location Electrical: Groups D, E, F, and G.

Specifications

  • Construction: 16 ga. steel cabinet, powder coated
  • Blower Pkgs (HP): .75, 1.0
  • Noise Level (dBA): 66
  • Electrical: .75 HP - 115/1/60, 10 amps.; 1 HP - 115/1/60, 12 amps.; .75 HP - 220/1/50, 5.6 amps.

Dimensions

  • Width: 24.00"
  • Height: 42.00"
  • Depth: 25.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Dust Collectors and Dust Collector Filters
Product Number Mini-Pac
Product Name Portable Dust Collector
Unlock Full Specs
to access all available technical data

Similar Products

Amtech ATV Downflow Cartridge Collectors - Amtech ATV-18 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units
Airflow 4500 to 9000 SCFM (7649 to 15298 m³/hr)
View Details
Vortex And Venturi Wet Scrubber Dust Collectors -  - Camfil
Specs
Collector Type Stationary Unit
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
View Details
Air Pollution Control Systems -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type (optional feature); Wet Type (optional feature)
View Details
Dust Collectors - MKHW - N.R. Murphy Ltd.
N.R. Murphy Ltd.
Specs
Collector Type Stationary Unit
Process Dry Type
Separation / Filtration System Bag-type Units; Cyclone (Centrifugal) Separator
View Details