Airflow Systems, Inc. Collection Arm E-Z Arm

Description
Features & Benefits Patented friction release pawl-and-sprocket design: Engages positively when positioned, yet offers no resistance when removed. 7-, 10-, or 14-foot lengths: Provides for high-volume collection with maximum reach. Strong HDPE flat base joint: Easy to install; HDPE bearing material works to seal base without collars or fittings. Large 13-in. dia. inlet hood with 360° flange handle: Easier hood positioning than single-handle designs. Durable rounded duct constructed of 21-ga. aluminum: Withstands industrial use, yet lightweight for easy operation. Powder coated inside and outside. Hi-Flow spiral wire-reinforced hose. Provides superior strength and resistance to sparks and embers. Options 65 Watt Halogen Light Kit: Improves worker visibility and productivity. Damper: Shut off air flow when not in use. Blowers: Several sizes available. Silencer: Reduces air flow noise for quieter operation. Wall Brackets: Maximizes installation versatility. Adjustable Height Floor Stand: Maximum height of 120 inches adds installation versatility. Filtration Units: HEPA, cartridge, and odor-control filter systems available based on application. Boom Extensions: System includes steel boom arm, boom arm wall bracket, tube kit, flex hose, and one transition to 8-in. dia. Specifications Construction: 21 ga. aluminum tube with spiral wire-reinforced Hi-Flow hose Arm Lengths: 7 ft. (E-Z Arm® 7E07) , 10 ft. (E-Z Arm® 7E10), 14 ft. (E-Z Arm® 7E14) Blower Pkgs (HP): .75, 1.5, 3.0, 5.0, 7.5 Nominal Air Flow (CFM): 600 to 1500 Weight (lbs.): E-Z Arm® 7E07 - 36 lbs., E-Z Arm® 7E10 - 40 lbs., E-Z Arm® 7E14 - 45 lbs.
Description
Features & Benefits Patented friction release pawl-and-sprocket design: Engages positively when positioned, yet offers no resistance when removed. 7-, 10-, or 14-foot lengths: Provides for high-volume collection with maximum reach. Strong HDPE flat base joint: Easy to install; HDPE bearing material works to seal base without collars or fittings. Large 13-in. dia. inlet hood with 360° flange handle: Easier hood positioning than single-handle designs. Durable rounded duct constructed of 21-ga. aluminum: Withstands industrial use, yet lightweight for easy operation. Powder coated inside and outside. Hi-Flow spiral wire-reinforced hose. Provides superior strength and resistance to sparks and embers. Options 65 Watt Halogen Light Kit: Improves worker visibility and productivity. Damper: Shut off air flow when not in use. Blowers: Several sizes available. Silencer: Reduces air flow noise for quieter operation. Wall Brackets: Maximizes installation versatility. Adjustable Height Floor Stand: Maximum height of 120 inches adds installation versatility. Filtration Units: HEPA, cartridge, and odor-control filter systems available based on application. Boom Extensions: System includes steel boom arm, boom arm wall bracket, tube kit, flex hose, and one transition to 8-in. dia. Specifications Construction: 21 ga. aluminum tube with spiral wire-reinforced Hi-Flow hose Arm Lengths: 7 ft. (E-Z Arm® 7E07) , 10 ft. (E-Z Arm® 7E10), 14 ft. (E-Z Arm® 7E14) Blower Pkgs (HP): .75, 1.5, 3.0, 5.0, 7.5 Nominal Air Flow (CFM): 600 to 1500 Weight (lbs.): E-Z Arm® 7E07 - 36 lbs., E-Z Arm® 7E10 - 40 lbs., E-Z Arm® 7E14 - 45 lbs.

Suppliers

Company
Product
Description
Supplier Links
Collection Arm - E-Z Arm - Airflow Systems, Inc.
Dallas, TX, USA
Collection Arm
E-Z Arm
Collection Arm E-Z Arm
Features & Benefits Patented friction release pawl-and-sprocket design: Engages positively when positioned, yet offers no resistance when removed. 7-, 10-, or 14-foot lengths: Provides for high-volume collection with maximum reach. Strong HDPE flat base joint: Easy to install; HDPE bearing material works to seal base without collars or fittings. Large 13-in. dia. inlet hood with 360° flange handle: Easier hood positioning than single-handle designs. Durable rounded duct constructed of 21-ga. aluminum: Withstands industrial use, yet lightweight for easy operation. Powder coated inside and outside. Hi-Flow spiral wire-reinforced hose. Provides superior strength and resistance to sparks and embers. Options 65 Watt Halogen Light Kit: Improves worker visibility and productivity. Damper: Shut off air flow when not in use. Blowers: Several sizes available. Silencer: Reduces air flow noise for quieter operation. Wall Brackets: Maximizes installation versatility. Adjustable Height Floor Stand: Maximum height of 120 inches adds installation versatility. Filtration Units: HEPA, cartridge, and odor-control filter systems available based on application. Boom Extensions: System includes steel boom arm, boom arm wall bracket, tube kit, flex hose, and one transition to 8-in. dia. Specifications Construction: 21 ga. aluminum tube with spiral wire-reinforced Hi-Flow hose Arm Lengths: 7 ft. (E-Z Arm® 7E07) , 10 ft. (E-Z Arm® 7E10), 14 ft. (E-Z Arm® 7E14) Blower Pkgs (HP): .75, 1.5, 3.0, 5.0, 7.5 Nominal Air Flow (CFM): 600 to 1500 Weight (lbs.): E-Z Arm® 7E07 - 36 lbs., E-Z Arm® 7E10 - 40 lbs., E-Z Arm® 7E14 - 45 lbs.

Features & Benefits

  • Patented friction release pawl-and-sprocket design: Engages positively when positioned, yet offers no resistance when removed.
  • 7-, 10-, or 14-foot lengths: Provides for high-volume collection with maximum reach.
  • Strong HDPE flat base joint: Easy to install; HDPE bearing material works to seal base without collars or fittings.
  • Large 13-in. dia. inlet hood with 360° flange handle: Easier hood positioning than single-handle designs.
  • Durable rounded duct constructed of 21-ga. aluminum: Withstands industrial use, yet lightweight for easy operation. Powder coated inside and outside.
  • Hi-Flow spiral wire-reinforced hose. Provides superior strength and resistance to sparks and embers.

Options

  • 65 Watt Halogen Light Kit: Improves worker visibility and productivity.
  • Damper: Shut off air flow when not in use.
  • Blowers: Several sizes available.
  • Silencer: Reduces air flow noise for quieter operation.
  • Wall Brackets: Maximizes installation versatility.
  • Adjustable Height Floor Stand: Maximum height of 120 inches adds installation versatility.
  • Filtration Units: HEPA, cartridge, and odor-control filter systems available based on application.
  • Boom Extensions: System includes steel boom arm, boom arm wall bracket, tube kit, flex hose, and one transition to 8-in. dia.

Specifications

  • Construction: 21 ga. aluminum tube with spiral wire-reinforced Hi-Flow hose
  • Arm Lengths: 7 ft. (E-Z Arm® 7E07) , 10 ft. (E-Z Arm® 7E10), 14 ft. (E-Z Arm® 7E14)
  • Blower Pkgs (HP): .75, 1.5, 3.0, 5.0, 7.5
  • Nominal Air Flow (CFM): 600 to 1500
  • Weight (lbs.): E-Z Arm® 7E07 - 36 lbs., E-Z Arm® 7E10 - 40 lbs., E-Z Arm® 7E14 - 45 lbs.
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Dust Collectors and Dust Collector Filters
Product Number E-Z Arm
Product Name Collection Arm
Unlock Full Specs
to access all available technical data

Similar Products

Baghouse Filter -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Collector Type Stationary Unit
Process Dry Type
Separation / Filtration System Bag-type Units
View Details
Stat-Safe Static Dissipative Filter Cartridges -  - Camfil
Specs
Applications Pharmaceutical dusts, Plastic dusts, Textile dusts, Food dusts
View Details
Amtech ADT Dust Collectors - Amtech ADT-4 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 1500 SCFM (2550 m³/hr)
Efficiency 99.5 %
View Details
Baghouse Dust Collector - BT-4-6 - Filter 1 Clean Air Consultants
Filter 1 Clean Air Consultants
Specs
Collector Type Stationary Unit
Applications General Cleaning; Metalworking Chips / Fluid
Process Dry Type
View Details