Airflow Systems, Inc. Collection Arm E-Z Arm II

Description
Features & Benefits 4-in. dia. arm in 5- or 8-foot lengths: Provides for high-efficiency collection and maneuverability in tight spaces. Strong HDPE flat base joint: Easy to install; HDPE bearing material works to seal base without collars or fittings. Large 8-in. dia. inlet hood with 360° flange handle: Easier hood positioning than single-handle designs. Durable rounded duct constructed of 21-ga. aluminum: Withstands industrial use, yet lightweight for easy operation. Hi-Flow spiral wire-reinforced hose. Provides superior strength and resistance to sparks and embers. Options 35 Watt Halogen Light Kit: Improves worker visibility and productivity. Damper: Shut off air flow when not in use. Silencer: Reduces air flow noise for quieter operation. Blowers: Several sizes available. Wall Brackets: Maximizes installation versatility. Adjustable Height Floor Stand: Maximum height of 120 inches adds installation versatility. Filtration Units: HEPA, cartridge, and odor-control filter systems available based on application. Boom Extensions: System includes aluminum boom arm, boom arm wall bracket, tube kit, and flex hose. Specifications Construction: 21 ga. aluminum tube with spiral wire-reinforced Hi-Flow hose Blower Pkgs (HP): 0.75, 1.5, 3.0, 5.0, 7.5 Nominal Air Flow (CFM): 200 to 600 Weight (lbs.): E-Z Arm® II 4E05 - 9 lbs.; E-Z Arm® II 4E08 - 11 lbs.
Description
Features & Benefits 4-in. dia. arm in 5- or 8-foot lengths: Provides for high-efficiency collection and maneuverability in tight spaces. Strong HDPE flat base joint: Easy to install; HDPE bearing material works to seal base without collars or fittings. Large 8-in. dia. inlet hood with 360° flange handle: Easier hood positioning than single-handle designs. Durable rounded duct constructed of 21-ga. aluminum: Withstands industrial use, yet lightweight for easy operation. Hi-Flow spiral wire-reinforced hose. Provides superior strength and resistance to sparks and embers. Options 35 Watt Halogen Light Kit: Improves worker visibility and productivity. Damper: Shut off air flow when not in use. Silencer: Reduces air flow noise for quieter operation. Blowers: Several sizes available. Wall Brackets: Maximizes installation versatility. Adjustable Height Floor Stand: Maximum height of 120 inches adds installation versatility. Filtration Units: HEPA, cartridge, and odor-control filter systems available based on application. Boom Extensions: System includes aluminum boom arm, boom arm wall bracket, tube kit, and flex hose. Specifications Construction: 21 ga. aluminum tube with spiral wire-reinforced Hi-Flow hose Blower Pkgs (HP): 0.75, 1.5, 3.0, 5.0, 7.5 Nominal Air Flow (CFM): 200 to 600 Weight (lbs.): E-Z Arm® II 4E05 - 9 lbs.; E-Z Arm® II 4E08 - 11 lbs.

Suppliers

Company
Product
Description
Supplier Links
Collection Arm - E-Z Arm II - Airflow Systems, Inc.
Dallas, TX, USA
Collection Arm
E-Z Arm II
Collection Arm E-Z Arm II
Features & Benefits 4-in. dia. arm in 5- or 8-foot lengths: Provides for high-efficiency collection and maneuverability in tight spaces. Strong HDPE flat base joint: Easy to install; HDPE bearing material works to seal base without collars or fittings. Large 8-in. dia. inlet hood with 360° flange handle: Easier hood positioning than single-handle designs. Durable rounded duct constructed of 21-ga. aluminum: Withstands industrial use, yet lightweight for easy operation. Hi-Flow spiral wire-reinforced hose. Provides superior strength and resistance to sparks and embers. Options 35 Watt Halogen Light Kit: Improves worker visibility and productivity. Damper: Shut off air flow when not in use. Silencer: Reduces air flow noise for quieter operation. Blowers: Several sizes available. Wall Brackets: Maximizes installation versatility. Adjustable Height Floor Stand: Maximum height of 120 inches adds installation versatility. Filtration Units: HEPA, cartridge, and odor-control filter systems available based on application. Boom Extensions: System includes aluminum boom arm, boom arm wall bracket, tube kit, and flex hose. Specifications Construction: 21 ga. aluminum tube with spiral wire-reinforced Hi-Flow hose Blower Pkgs (HP): 0.75, 1.5, 3.0, 5.0, 7.5 Nominal Air Flow (CFM): 200 to 600 Weight (lbs.): E-Z Arm® II 4E05 - 9 lbs.; E-Z Arm® II 4E08 - 11 lbs.

Features & Benefits

  • 4-in. dia. arm in 5- or 8-foot lengths: Provides for high-efficiency collection and
    maneuverability in tight spaces.
  • Strong HDPE flat base joint: Easy to install; HDPE bearing material works to seal base without collars or fittings.
  • Large 8-in. dia. inlet hood with 360° flange handle: Easier hood positioning than single-handle designs.
  • Durable rounded duct constructed of 21-ga. aluminum: Withstands industrial use, yet lightweight for easy operation.
  • Hi-Flow spiral wire-reinforced hose. Provides superior strength and resistance to sparks and embers.

Options

  • 35 Watt Halogen Light Kit: Improves worker visibility and productivity.
  • Damper: Shut off air flow when not in use.
  • Silencer: Reduces air flow noise for quieter operation.
  • Blowers: Several sizes available.
  • Wall Brackets: Maximizes installation versatility.
  • Adjustable Height Floor Stand: Maximum height of 120 inches adds installation versatility.
  • Filtration Units: HEPA, cartridge, and odor-control filter systems available based on application.
  • Boom Extensions: System includes aluminum boom arm, boom arm wall bracket, tube kit, and flex hose.

Specifications

  • Construction: 21 ga. aluminum tube with spiral wire-reinforced Hi-Flow hose
  • Blower Pkgs (HP): 0.75, 1.5, 3.0, 5.0, 7.5
  • Nominal Air Flow (CFM): 200 to 600
  • Weight (lbs.): E-Z Arm® II 4E05 - 9 lbs.; E-Z Arm® II 4E08 - 11 lbs.
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Dust Collectors and Dust Collector Filters
Product Number E-Z Arm II
Product Name Collection Arm
Unlock Full Specs
to access all available technical data

Similar Products

Gold Series Industrial Dust Collectors -  - Camfil
Specs
Collector Type Stationary Unit
Applications Abrasives; Metalworking Chips / Fluid; Toxic Media; Chemical Processing, Food & Beverage, Mining, Woodworking
Process Dry Type
View Details
High Efficiency Cyclones -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
Efficiency 99 %
View Details
Amtech ATH Horizontal Cartridge Collectors - Amtech ATH 3-36 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units; Fire Retardant 80/20 Cellulose/Polyester 26"x13.88 99.5% @ 0.5 microns (36x)
Airflow 9000 to 18000 SCFM (15298 to 30595 m³/hr)
View Details
Filter/Bag House -  - Taylor Products / Smoot
Taylor Products / Smoot
Specs
Process Dry Type
Separation / Filtration System Bag-type Units
View Details