Airflow Systems, Inc. Dust Control Booth Dust Control Booth

Description
Features & Benefits Modular, Expandable: Modules can be easily added as your dust collection needs grow. Self-contained System: Eliminates costly ductwork and the need for a separate dust collection system; units can be configured in multiple arrangements depending on collection and filtration requirements. Full 8-ft. Working Height: Provides large, comfortable working environment for optimum productivity. Double-Insulated Sound Panels: Prevents noise from disrupting other plant operations, reduces worker fatigue. Dust-Resistant Light Fixtures: Provides optimum visibility, encourages productivity. 5 HP Direct-drive Blower: Improves collection efficiency, increases reliability. High Efficiency Filter Media: Compact, high-density cartridge filter provides maximum effectiveness; filter changes easily without tools. Industry's Largest Inlet Grille Area: Keeps contaminants away from workers' breathing zone; diffuser design reduces air velocity, reducing operating costs and premature filter loading. Large-volume Dust Drawers: Provides for high-volume collection, extends maintenance cycles. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Auto-Clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off. Regulator Options Pressure Gauge Kit: Indicates when filters require cleaning. Custom Cartridge Media: For specific applications. After-Filters: 99.97% HEPA, 95% DOP, and odor-control modules. Welding Package Kit: Includes special cartridges and non-reflective inlet. Regain Air Design: Unique push/pull air flow pattern increases collection efficiency. Manual Vibra-Pulse® Filter Cleaning Replaces automatic cleaning systems. Specifications Construction: 16 ga. powder coated steel cabinet, double insulated steel panels Blower Pkg (HP): 5.0 (per unit) Noise Level (dBA): 79 Electrical: 5.0 HP - 208/230/460/3/60, 13-12/6 amps, std.; 5.0 HP - 190/380/3/50, 15.4/7.7 amps. Nominal Air Flow (CFM): DCB-1: 4500, DCB-2: 9000, DCB-3: 13,500, DCB-4: 18,000, DCB-5: 22,500, DCB-6: 27,000 Weight (lbs.): Consult factory Dimensions Height: 8.00' Depth: 8.00' Width: DCB-1: 6.00', DCB-2: 8.00', DCB-3: 12.00', DCB-1: 6.00', DCB-2: 8.00', DCB-3: 12.00', DCB-4: 16.00', DCB-5: 20.00', DCB-6: 24.00' Consult factory for other available unit dimensions.
Description
Features & Benefits Modular, Expandable: Modules can be easily added as your dust collection needs grow. Self-contained System: Eliminates costly ductwork and the need for a separate dust collection system; units can be configured in multiple arrangements depending on collection and filtration requirements. Full 8-ft. Working Height: Provides large, comfortable working environment for optimum productivity. Double-Insulated Sound Panels: Prevents noise from disrupting other plant operations, reduces worker fatigue. Dust-Resistant Light Fixtures: Provides optimum visibility, encourages productivity. 5 HP Direct-drive Blower: Improves collection efficiency, increases reliability. High Efficiency Filter Media: Compact, high-density cartridge filter provides maximum effectiveness; filter changes easily without tools. Industry's Largest Inlet Grille Area: Keeps contaminants away from workers' breathing zone; diffuser design reduces air velocity, reducing operating costs and premature filter loading. Large-volume Dust Drawers: Provides for high-volume collection, extends maintenance cycles. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Auto-Clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off. Regulator Options Pressure Gauge Kit: Indicates when filters require cleaning. Custom Cartridge Media: For specific applications. After-Filters: 99.97% HEPA, 95% DOP, and odor-control modules. Welding Package Kit: Includes special cartridges and non-reflective inlet. Regain Air Design: Unique push/pull air flow pattern increases collection efficiency. Manual Vibra-Pulse® Filter Cleaning Replaces automatic cleaning systems. Specifications Construction: 16 ga. powder coated steel cabinet, double insulated steel panels Blower Pkg (HP): 5.0 (per unit) Noise Level (dBA): 79 Electrical: 5.0 HP - 208/230/460/3/60, 13-12/6 amps, std.; 5.0 HP - 190/380/3/50, 15.4/7.7 amps. Nominal Air Flow (CFM): DCB-1: 4500, DCB-2: 9000, DCB-3: 13,500, DCB-4: 18,000, DCB-5: 22,500, DCB-6: 27,000 Weight (lbs.): Consult factory Dimensions Height: 8.00' Depth: 8.00' Width: DCB-1: 6.00', DCB-2: 8.00', DCB-3: 12.00', DCB-1: 6.00', DCB-2: 8.00', DCB-3: 12.00', DCB-4: 16.00', DCB-5: 20.00', DCB-6: 24.00' Consult factory for other available unit dimensions.

Suppliers

Company
Product
Description
Supplier Links
Dust Control Booth - Dust Control Booth - Airflow Systems, Inc.
Dallas, TX, USA
Dust Control Booth
Dust Control Booth
Dust Control Booth Dust Control Booth
Features & Benefits Modular, Expandable: Modules can be easily added as your dust collection needs grow. Self-contained System: Eliminates costly ductwork and the need for a separate dust collection system; units can be configured in multiple arrangements depending on collection and filtration requirements. Full 8-ft. Working Height: Provides large, comfortable working environment for optimum productivity. Double-Insulated Sound Panels: Prevents noise from disrupting other plant operations, reduces worker fatigue. Dust-Resistant Light Fixtures: Provides optimum visibility, encourages productivity. 5 HP Direct-drive Blower: Improves collection efficiency, increases reliability. High Efficiency Filter Media: Compact, high-density cartridge filter provides maximum effectiveness; filter changes easily without tools. Industry's Largest Inlet Grille Area: Keeps contaminants away from workers' breathing zone; diffuser design reduces air velocity, reducing operating costs and premature filter loading. Large-volume Dust Drawers: Provides for high-volume collection, extends maintenance cycles. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Auto-Clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off. Regulator Options Pressure Gauge Kit: Indicates when filters require cleaning. Custom Cartridge Media: For specific applications. After-Filters: 99.97% HEPA, 95% DOP, and odor-control modules. Welding Package Kit: Includes special cartridges and non-reflective inlet. Regain Air Design: Unique push/pull air flow pattern increases collection efficiency. Manual Vibra-Pulse® Filter Cleaning Replaces automatic cleaning systems. Specifications Construction: 16 ga. powder coated steel cabinet, double insulated steel panels Blower Pkg (HP): 5.0 (per unit) Noise Level (dBA): 79 Electrical: 5.0 HP - 208/230/460/3/60, 13-12/6 amps, std.; 5.0 HP - 190/380/3/50, 15.4/7.7 amps. Nominal Air Flow (CFM): DCB-1: 4500, DCB-2: 9000, DCB-3: 13,500, DCB-4: 18,000, DCB-5: 22,500, DCB-6: 27,000 Weight (lbs.): Consult factory Dimensions Height: 8.00' Depth: 8.00' Width: DCB-1: 6.00', DCB-2: 8.00', DCB-3: 12.00', DCB-1: 6.00', DCB-2: 8.00', DCB-3: 12.00', DCB-4: 16.00', DCB-5: 20.00', DCB-6: 24.00' Consult factory for other available unit dimensions.

Features & Benefits

  • Modular, Expandable: Modules can be easily added as your dust collection needs grow.
  • Self-contained System: Eliminates costly ductwork and the need for a separate dust collection system; units can be configured in multiple arrangements depending on collection and filtration requirements.
  • Full 8-ft. Working Height: Provides large, comfortable working environment for optimum productivity.
  • Double-Insulated Sound Panels: Prevents noise from disrupting other plant operations, reduces worker fatigue.
  • Dust-Resistant Light Fixtures: Provides optimum visibility, encourages productivity.
  • 5 HP Direct-drive Blower: Improves collection efficiency, increases reliability.
  • High Efficiency Filter Media: Compact, high-density cartridge filter provides maximum effectiveness; filter changes easily without tools.
  • Industry's Largest Inlet Grille Area: Keeps contaminants away from workers' breathing zone; diffuser design reduces air velocity, reducing operating costs and premature filter loading.
  • Large-volume Dust Drawers: Provides for high-volume collection, extends maintenance cycles.
  • Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
  • Auto-Clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off.
  • Regulator

Options

  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • Custom Cartridge Media: For specific applications.
  • After-Filters: 99.97% HEPA, 95% DOP, and odor-control modules.
  • Welding Package Kit: Includes special cartridges and non-reflective inlet.
  • Regain Air Design: Unique push/pull air flow pattern increases collection efficiency.
  • Manual Vibra-Pulse® Filter Cleaning Replaces automatic cleaning systems.

Specifications

  • Construction: 16 ga. powder coated steel cabinet, double insulated steel panels
  • Blower Pkg (HP): 5.0 (per unit)
  • Noise Level (dBA): 79
  • Electrical: 5.0 HP - 208/230/460/3/60, 13-12/6 amps, std.; 5.0 HP - 190/380/3/50, 15.4/7.7 amps.
  • Nominal Air Flow (CFM): DCB-1: 4500, DCB-2: 9000, DCB-3: 13,500, DCB-4: 18,000, DCB-5: 22,500, DCB-6: 27,000
  • Weight (lbs.): Consult factory

Dimensions

  • Height: 8.00'
  • Depth: 8.00'
  • Width: DCB-1: 6.00', DCB-2: 8.00', DCB-3: 12.00', DCB-1: 6.00', DCB-2: 8.00', DCB-3: 12.00', DCB-4: 16.00', DCB-5: 20.00', DCB-6: 24.00'
  • Consult factory for other available unit dimensions.
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Dust Collectors and Dust Collector Filters
Product Number Dust Control Booth
Product Name Dust Control Booth
Unlock Full Specs
to access all available technical data

Similar Products

Air Pollution Control Systems -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type (optional feature); Wet Type (optional feature)
View Details
Pharmaceutical Dust Collectors - GS Camtain® - Camfil
Specs
Collector Type Stationary Unit
View Details
Brahm™ Plug & Play Central Dust Collectors - Brahm BC8 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Fire Retardant 80/20 Cellulose/Polyester MERV 11 (8x)
Airflow 5400 SCFM (9179 m³/hr)
View Details
Wet Type Dust Collector / Downdraft Table - MII DHYD-35-5-3 - Filter 1 Clean Air Consultants
Specs
Collector Type Downdraft Tables
Applications General Cleaning; Metalworking Chips / Fluid
Features HEPA/ULPA
View Details