Airflow Systems, Inc. Dust Collector DCH-2

Description
Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low maintenance. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Low profile cabinet: Easy access speeds filter changeout and maintenance. Dust Drawer: Easily remove external dust drawer with positive level lock. Options Pressure Gauge Kit: Indicates when filters require cleaning. Automatic Filter Cleaning: Vibra-Pulse® system cleans automatically when unit is shut off. HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency. Adsorption Module: Charcoal after-filter removes gases and odors. Custom Cartridge Media: For specific applications. Hopper with Floor Stand: 10 gallon container. Compressed Air Regulator Casters: 5" casters for portability. Specifications Construction: 12/14/16 ga. welded steel, powder coated cabinet Blower Pkgs (HP): 1,1.5, 3.0 Noise Level (dBA): 77/79 Electrical: 1 HP - 115/1/60 12 amps, opt.; 1.5 HP - 115/208-230/1/60, 15/7.9-7.5 amps, std.; 1.5 HP - 208-230/460/3/60, 4.9-4.6/2.3 amps, opt.; 3 HP - 208-230/460/3/60, 8.4-8.0/4.0 amps, opt. Nominal Air Flow (CFM): 950/1200/1400 Weight (lbs.): 260 Dimensions Width: 26.00" Height: 28.00" (54.25" with hopper) Depth: 46.00"
Description
Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low maintenance. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Low profile cabinet: Easy access speeds filter changeout and maintenance. Dust Drawer: Easily remove external dust drawer with positive level lock. Options Pressure Gauge Kit: Indicates when filters require cleaning. Automatic Filter Cleaning: Vibra-Pulse® system cleans automatically when unit is shut off. HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency. Adsorption Module: Charcoal after-filter removes gases and odors. Custom Cartridge Media: For specific applications. Hopper with Floor Stand: 10 gallon container. Compressed Air Regulator Casters: 5" casters for portability. Specifications Construction: 12/14/16 ga. welded steel, powder coated cabinet Blower Pkgs (HP): 1,1.5, 3.0 Noise Level (dBA): 77/79 Electrical: 1 HP - 115/1/60 12 amps, opt.; 1.5 HP - 115/208-230/1/60, 15/7.9-7.5 amps, std.; 1.5 HP - 208-230/460/3/60, 4.9-4.6/2.3 amps, opt.; 3 HP - 208-230/460/3/60, 8.4-8.0/4.0 amps, opt. Nominal Air Flow (CFM): 950/1200/1400 Weight (lbs.): 260 Dimensions Width: 26.00" Height: 28.00" (54.25" with hopper) Depth: 46.00"

Suppliers

Company
Product
Description
Supplier Links
Dust Collector - DCH-2 - Airflow Systems, Inc.
Dallas, TX, USA
Dust Collector
DCH-2
Dust Collector DCH-2
Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low maintenance. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Low profile cabinet: Easy access speeds filter changeout and maintenance. Dust Drawer: Easily remove external dust drawer with positive level lock. Options Pressure Gauge Kit: Indicates when filters require cleaning. Automatic Filter Cleaning: Vibra-Pulse® system cleans automatically when unit is shut off. HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency. Adsorption Module: Charcoal after-filter removes gases and odors. Custom Cartridge Media: For specific applications. Hopper with Floor Stand: 10 gallon container. Compressed Air Regulator Casters: 5" casters for portability. Specifications Construction: 12/14/16 ga. welded steel, powder coated cabinet Blower Pkgs (HP): 1,1.5, 3.0 Noise Level (dBA): 77/79 Electrical: 1 HP - 115/1/60 12 amps, opt.; 1.5 HP - 115/208-230/1/60, 15/7.9-7.5 amps, std.; 1.5 HP - 208-230/460/3/60, 4.9-4.6/2.3 amps, opt.; 3 HP - 208-230/460/3/60, 8.4-8.0/4.0 amps, opt. Nominal Air Flow (CFM): 950/1200/1400 Weight (lbs.): 260 Dimensions Width: 26.00" Height: 28.00" (54.25" with hopper) Depth: 46.00"

Features & Benefits

  • Complete, self-contained unit: Economical; immediately functional.
  • Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; spark resistant; no belts or pulleys to replace.
  • Non-electrostatic operation: High reliability, low maintenance.
  • Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters.
  • Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
  • Low profile cabinet: Easy access speeds filter changeout and maintenance.
  • Dust Drawer: Easily remove external dust drawer with positive level lock.

Options

  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • Automatic Filter Cleaning: Vibra-Pulse® system cleans automatically when unit is shut off.
  • HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency.
  • Adsorption Module: Charcoal after-filter removes gases and odors.
  • Custom Cartridge Media: For specific applications.
  • Hopper with Floor Stand: 10 gallon container.
  • Compressed Air Regulator
  • Casters: 5" casters for portability.

Specifications

  • Construction: 12/14/16 ga. welded steel, powder coated cabinet
  • Blower Pkgs (HP): 1,1.5, 3.0
  • Noise Level (dBA): 77/79
  • Electrical: 1 HP - 115/1/60 12 amps, opt.; 1.5 HP - 115/208-230/1/60, 15/7.9-7.5 amps, std.; 1.5 HP - 208-230/460/3/60, 4.9-4.6/2.3 amps, opt.; 3 HP - 208-230/460/3/60, 8.4-8.0/4.0 amps, opt.
  • Nominal Air Flow (CFM): 950/1200/1400
  • Weight (lbs.): 260

Dimensions

  • Width: 26.00"
  • Height: 28.00" (54.25" with hopper)
  • Depth: 46.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Dust Collectors and Dust Collector Filters
Product Number DCH-2
Product Name Dust Collector
Unlock Full Specs
to access all available technical data

Similar Products

Air Pollution Control Systems -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type (optional feature); Wet Type (optional feature)
View Details
Gold Series High Vacuum Dust Collectors -  - Camfil
Specs
Collector Type Stationary Unit
Process Dry Type
View Details
Amtech ATH Horizontal Cartridge Collectors - Amtech ATH 4-64 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units; Fire Retardant 80/20 Cellulose/Polyester 26"x13.88 99.5% @ 0.5 microns (64x)
Airflow 16250 to 32500 SCFM (27621 to 55241 m³/hr)
View Details
Continuous-Duty Cartridge Dust Collector - PFV-4 - Filter 1 Clean Air Consultants
Specs
Applications General Cleaning; Metalworking Chips / Fluid
Features Continuous
Process Dry Type
View Details