Airflow Systems, Inc. Dust Collector DC-8

Description
Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; spark-resistant; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low maintenance. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Auto-clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off. Compressed Air Regulator Hopper with Floor Stand: For 55-gallon drum. Options Pressure Gauge Kit: Indicates when filters require cleaning. Block-off Filter Cleaning: Vibra-Pulse® system cleans while unit is in operation. HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency. Adsorption Module: Charcoal after-filter removes gases and odors. Custom Cartridge Media: For specific applications. Hopper with Short Floor Stand: For 5-gallon pail, or 20-gallon drum. Specifications Construction: 12 ga. steel cabinet, powder coated Blower Pkgs (HP): 3.0, 5.0, 7.5 and 10 Noise Level (dBA): 90/78 with silencer (3.0 HP); 95/80 with silencer (5.0 HP, Radial); 84/75 with silencer (5.0 HP, Backward Incline); 84/75 with silencer (7.5 HP, Backward Incline) Electrical: 3.0 HP - 208-230/460/575V/3/6 0, 8/4 amps; 5.0 HP - 208-230/460/575/3/60 , 12.6 amps; 7.5 HP - 208-230/460/575/3/60 , 17.2/8.6 amps; 10 HP - 208-230/460/575/3/60 , 24/12 amps. Dimensions Width: 56.50" Height: 158.00" Depth: 37.00"
Description
Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; spark-resistant; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low maintenance. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Auto-clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off. Compressed Air Regulator Hopper with Floor Stand: For 55-gallon drum. Options Pressure Gauge Kit: Indicates when filters require cleaning. Block-off Filter Cleaning: Vibra-Pulse® system cleans while unit is in operation. HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency. Adsorption Module: Charcoal after-filter removes gases and odors. Custom Cartridge Media: For specific applications. Hopper with Short Floor Stand: For 5-gallon pail, or 20-gallon drum. Specifications Construction: 12 ga. steel cabinet, powder coated Blower Pkgs (HP): 3.0, 5.0, 7.5 and 10 Noise Level (dBA): 90/78 with silencer (3.0 HP); 95/80 with silencer (5.0 HP, Radial); 84/75 with silencer (5.0 HP, Backward Incline); 84/75 with silencer (7.5 HP, Backward Incline) Electrical: 3.0 HP - 208-230/460/575V/3/6 0, 8/4 amps; 5.0 HP - 208-230/460/575/3/60 , 12.6 amps; 7.5 HP - 208-230/460/575/3/60 , 17.2/8.6 amps; 10 HP - 208-230/460/575/3/60 , 24/12 amps. Dimensions Width: 56.50" Height: 158.00" Depth: 37.00"

Suppliers

Company
Product
Description
Supplier Links
Dust Collector - DC-8 - Airflow Systems, Inc.
Dallas, TX, USA
Dust Collector
DC-8
Dust Collector DC-8
Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; spark-resistant; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low maintenance. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Auto-clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off. Compressed Air Regulator Hopper with Floor Stand: For 55-gallon drum. Options Pressure Gauge Kit: Indicates when filters require cleaning. Block-off Filter Cleaning: Vibra-Pulse® system cleans while unit is in operation. HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency. Adsorption Module: Charcoal after-filter removes gases and odors. Custom Cartridge Media: For specific applications. Hopper with Short Floor Stand: For 5-gallon pail, or 20-gallon drum. Specifications Construction: 12 ga. steel cabinet, powder coated Blower Pkgs (HP): 3.0, 5.0, 7.5 and 10 Noise Level (dBA): 90/78 with silencer (3.0 HP); 95/80 with silencer (5.0 HP, Radial); 84/75 with silencer (5.0 HP, Backward Incline); 84/75 with silencer (7.5 HP, Backward Incline) Electrical: 3.0 HP - 208-230/460/575V/3/6 0, 8/4 amps; 5.0 HP - 208-230/460/575/3/60 , 12.6 amps; 7.5 HP - 208-230/460/575/3/60 , 17.2/8.6 amps; 10 HP - 208-230/460/575/3/60 , 24/12 amps. Dimensions Width: 56.50" Height: 158.00" Depth: 37.00"

Features & Benefits

  • Complete, self-contained unit: Economical; immediately functional.
  • Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; spark-resistant; no belts or pulleys to replace.
  • Non-electrostatic operation: High reliability, low maintenance.
  • Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters.
  • Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
  • Auto-clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off.
  • Compressed Air Regulator
  • Hopper with Floor Stand: For 55-gallon drum.

Options

  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • Block-off Filter Cleaning: Vibra-Pulse® system cleans while unit is in operation.
  • HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency.
  • Adsorption Module: Charcoal after-filter removes gases and odors.
  • Custom Cartridge Media: For specific applications.
  • Hopper with Short Floor Stand: For 5-gallon pail, or 20-gallon drum.

Specifications

  • Construction: 12 ga. steel cabinet, powder coated
  • Blower Pkgs (HP): 3.0, 5.0, 7.5 and 10
  • Noise Level (dBA): 90/78 with silencer (3.0 HP); 95/80 with silencer (5.0 HP, Radial); 84/75 with silencer (5.0 HP, Backward Incline); 84/75 with silencer (7.5 HP, Backward Incline)
  • Electrical: 3.0 HP - 208-230/460/575V/3/60, 8/4 amps; 5.0 HP - 208-230/460/575/3/60, 12.6 amps; 7.5 HP - 208-230/460/575/3/60, 17.2/8.6 amps; 10 HP - 208-230/460/575/3/60, 24/12 amps.

Dimensions

  • Width: 56.50"
  • Height: 158.00"
  • Depth: 37.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Dust Collectors and Dust Collector Filters
Product Number DC-8
Product Name Dust Collector
Unlock Full Specs
to access all available technical data

Similar Products

FCC Reactor & Regenerator Cyclones -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Collector Type Fluid Catalytic Cracking (FCC)
Applications Refinery Processes
Process Dry Type
View Details
Pharmaceutical Dust Collectors - GS Camtain® - Camfil
Specs
Collector Type Stationary Unit
View Details
Amtech ATV Downflow Cartridge Collectors - Amtech ATV-32 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units
Airflow 8000 to 16000 SCFM (13598 to 27196 m³/hr)
View Details
Cartridge Collector Downdraft Table - DFF-6-6-5 - Filter 1 Clean Air Consultants
Specs
Collector Type Downdraft Tables
Applications General Cleaning; Metalworking Chips / Fluid
Features HEPA/ULPA
View Details