Airflow Systems, Inc. Dust Collector DC-6

Description
Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; spark-resistant; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low maintenance. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Auto-clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off. Compressed Air Regulator Dust Drawer: Easily remove external dust drawer with positive level lock. Options Pressure Gauge Kit: Indicates when filters require cleaning. Block-Off Filter Cleaning: Vibra-Pulse® system cleans while unit is in operation. HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency. Absorption Module: Charcoal after-filter removes gases and odors. Custom Cartridge Media: For specific applications. Hopper with Floor Stand: For 5-gallon pail, 20-gallon drum, or 55-gallon drum. Specifications Construction: 12 ga. steel cabinet, powder coated Blower Pkgs (HP): 3.0 - Radial; 5.0 - Radial; 5.0 - Backward Incline; 7.5 - Backward Incline Noise Level (dBA): 90/78 with silencer (3.0 HP); 95/80 with silencer (5.0 HP, Radial); 84/75 with silencer (5.0 HP, Backward Incline); 84/75 with silencer (7.5 HP, Backward Incline) Electrical 3.0 HP - 208-230/460/3/60, 6/4 amps; 5.0 HP - 208-230/460/3/60, 12.6; 7.5 HP - 208-230/460/3/60, 17.2/8.6 amps Dimensions Dust Drawer Model: Width: 32.00"; Height: 115.00"; Depth: 42.00" Hopper/Stand Model: Width: 44.00"; Height: 165.00"; Depth: 49.00"
Description
Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; spark-resistant; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low maintenance. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Auto-clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off. Compressed Air Regulator Dust Drawer: Easily remove external dust drawer with positive level lock. Options Pressure Gauge Kit: Indicates when filters require cleaning. Block-Off Filter Cleaning: Vibra-Pulse® system cleans while unit is in operation. HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency. Absorption Module: Charcoal after-filter removes gases and odors. Custom Cartridge Media: For specific applications. Hopper with Floor Stand: For 5-gallon pail, 20-gallon drum, or 55-gallon drum. Specifications Construction: 12 ga. steel cabinet, powder coated Blower Pkgs (HP): 3.0 - Radial; 5.0 - Radial; 5.0 - Backward Incline; 7.5 - Backward Incline Noise Level (dBA): 90/78 with silencer (3.0 HP); 95/80 with silencer (5.0 HP, Radial); 84/75 with silencer (5.0 HP, Backward Incline); 84/75 with silencer (7.5 HP, Backward Incline) Electrical 3.0 HP - 208-230/460/3/60, 6/4 amps; 5.0 HP - 208-230/460/3/60, 12.6; 7.5 HP - 208-230/460/3/60, 17.2/8.6 amps Dimensions Dust Drawer Model: Width: 32.00"; Height: 115.00"; Depth: 42.00" Hopper/Stand Model: Width: 44.00"; Height: 165.00"; Depth: 49.00"

Suppliers

Company
Product
Description
Supplier Links
Dust Collector - DC-6 - Airflow Systems, Inc.
Dallas, TX, USA
Dust Collector
DC-6
Dust Collector DC-6
Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; spark-resistant; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low maintenance. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Auto-clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off. Compressed Air Regulator Dust Drawer: Easily remove external dust drawer with positive level lock. Options Pressure Gauge Kit: Indicates when filters require cleaning. Block-Off Filter Cleaning: Vibra-Pulse® system cleans while unit is in operation. HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency. Absorption Module: Charcoal after-filter removes gases and odors. Custom Cartridge Media: For specific applications. Hopper with Floor Stand: For 5-gallon pail, 20-gallon drum, or 55-gallon drum. Specifications Construction: 12 ga. steel cabinet, powder coated Blower Pkgs (HP): 3.0 - Radial; 5.0 - Radial; 5.0 - Backward Incline; 7.5 - Backward Incline Noise Level (dBA): 90/78 with silencer (3.0 HP); 95/80 with silencer (5.0 HP, Radial); 84/75 with silencer (5.0 HP, Backward Incline); 84/75 with silencer (7.5 HP, Backward Incline) Electrical 3.0 HP - 208-230/460/3/60, 6/4 amps; 5.0 HP - 208-230/460/3/60, 12.6; 7.5 HP - 208-230/460/3/60, 17.2/8.6 amps Dimensions Dust Drawer Model: Width: 32.00"; Height: 115.00"; Depth: 42.00" Hopper/Stand Model: Width: 44.00"; Height: 165.00"; Depth: 49.00"

Features & Benefits

  • Complete, self-contained unit: Economical; immediately functional.
  • Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; spark-resistant; no belts or pulleys to replace.
  • Non-electrostatic operation: High reliability, low maintenance.
  • Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters.
  • Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
  • Auto-clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off.
  • Compressed Air Regulator
  • Dust Drawer: Easily remove external dust drawer with positive level lock.

Options

  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • Block-Off Filter Cleaning: Vibra-Pulse® system cleans while unit is in operation.
  • HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency.
  • Absorption Module: Charcoal after-filter removes gases and odors.
  • Custom Cartridge Media: For specific applications.
  • Hopper with Floor Stand: For 5-gallon pail, 20-gallon drum, or 55-gallon drum.

Specifications

  • Construction: 12 ga. steel cabinet, powder coated
  • Blower Pkgs (HP): 3.0 - Radial; 5.0 - Radial; 5.0 - Backward Incline; 7.5 - Backward Incline
  • Noise Level (dBA): 90/78 with silencer (3.0 HP); 95/80 with silencer (5.0 HP, Radial); 84/75 with silencer (5.0 HP, Backward Incline); 84/75 with silencer (7.5 HP, Backward Incline)
  • Electrical 3.0 HP - 208-230/460/3/60, 6/4 amps; 5.0 HP - 208-230/460/3/60, 12.6; 7.5 HP - 208-230/460/3/60, 17.2/8.6 amps

Dimensions

  • Dust Drawer Model: Width: 32.00"; Height: 115.00"; Depth: 42.00"
  • Hopper/Stand Model: Width: 44.00"; Height: 165.00"; Depth: 49.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Dust Collectors and Dust Collector Filters
Product Number DC-6
Product Name Dust Collector
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency Cyclones -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
Efficiency 99 %
View Details
Stat-Safe Static Dissipative Filter Cartridges -  - Camfil
Specs
Applications Pharmaceutical dusts, Plastic dusts, Textile dusts, Food dusts
View Details
Amtech ATH Horizontal Cartridge Collectors - Amtech ATH 4-48 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units; Fire Retardant 80/20 Cellulose/Polyester 26"x13.88 99.5% @ 0.5 microns (48x)
Airflow 12000 to 24000 SCFM (20397 to 40793 m³/hr)
View Details
Wet Collector Dust Booth - MII HPB28-3-2x10+1x15 - Filter 1 Clean Air Consultants
Specs
Collector Type Collection Booths
Applications General Cleaning; Metalworking Chips / Fluid
Features HEPA/ULPA
View Details