Airflow Systems, Inc. Dust Collector DC-4

Description
Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low maintenance. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Auto-clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off. Compressed Air Regulator Dust Drawer: Easily remove external dust drawer with positive level lock. Options Pressure Gauge Kit: Indicates when filters require cleaning. HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency. Absorption Module: Charcoal after-filter removes gases and odors. Custom Cartridge Media: For specific applications. Hopper with Floor Stand: For 5-gallon pail, 20-gallon drum, or 55-gallon drum. Specifications Construction: 12 ga. steel cabinet, powder coated Blower Pkgs (HP): 3.0, 5.0 Noise Level (dBA): 90/78 with silencer (3 HP); 95/80 with silencer (5 HP) Electrical: 3.0 HP - 208-230/460/3/60 8/4 amps; 5.0 HP - 208-230/460/575/3/60 12/6 amps Dimensions Dust Drawer Model: Width: 32.00"; Height: 85.00"; Depth: 42.00" Hopper/Stand Model: Width: 44.00"; Height: 133.00"; Depth: 49.00"
Description
Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low maintenance. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Auto-clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off. Compressed Air Regulator Dust Drawer: Easily remove external dust drawer with positive level lock. Options Pressure Gauge Kit: Indicates when filters require cleaning. HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency. Absorption Module: Charcoal after-filter removes gases and odors. Custom Cartridge Media: For specific applications. Hopper with Floor Stand: For 5-gallon pail, 20-gallon drum, or 55-gallon drum. Specifications Construction: 12 ga. steel cabinet, powder coated Blower Pkgs (HP): 3.0, 5.0 Noise Level (dBA): 90/78 with silencer (3 HP); 95/80 with silencer (5 HP) Electrical: 3.0 HP - 208-230/460/3/60 8/4 amps; 5.0 HP - 208-230/460/575/3/60 12/6 amps Dimensions Dust Drawer Model: Width: 32.00"; Height: 85.00"; Depth: 42.00" Hopper/Stand Model: Width: 44.00"; Height: 133.00"; Depth: 49.00"

Suppliers

Company
Product
Description
Supplier Links
Dust Collector - DC-4 - Airflow Systems, Inc.
Dallas, TX, USA
Dust Collector
DC-4
Dust Collector DC-4
Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low maintenance. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Auto-clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off. Compressed Air Regulator Dust Drawer: Easily remove external dust drawer with positive level lock. Options Pressure Gauge Kit: Indicates when filters require cleaning. HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency. Absorption Module: Charcoal after-filter removes gases and odors. Custom Cartridge Media: For specific applications. Hopper with Floor Stand: For 5-gallon pail, 20-gallon drum, or 55-gallon drum. Specifications Construction: 12 ga. steel cabinet, powder coated Blower Pkgs (HP): 3.0, 5.0 Noise Level (dBA): 90/78 with silencer (3 HP); 95/80 with silencer (5 HP) Electrical: 3.0 HP - 208-230/460/3/60 8/4 amps; 5.0 HP - 208-230/460/575/3/60 12/6 amps Dimensions Dust Drawer Model: Width: 32.00"; Height: 85.00"; Depth: 42.00" Hopper/Stand Model: Width: 44.00"; Height: 133.00"; Depth: 49.00"

Features & Benefits

  • Complete, self-contained unit: Economical; immediately functional.
  • Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; no belts or pulleys to replace.
  • Non-electrostatic operation: High reliability, low maintenance.
  • Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters.
  • Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
  • Auto-clean Off-line Filter Cleaning: Automatically cleans filters when unit is shut off.
  • Compressed Air Regulator
  • Dust Drawer: Easily remove external dust drawer with positive level lock.

Options

  • Pressure Gauge Kit: Indicates when filters require cleaning.
  • HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency.
  • Absorption Module: Charcoal after-filter removes gases and odors.
  • Custom Cartridge Media: For specific applications.
  • Hopper with Floor Stand: For 5-gallon pail, 20-gallon drum, or 55-gallon drum.

Specifications

  • Construction: 12 ga. steel cabinet, powder coated
  • Blower Pkgs (HP): 3.0, 5.0
  • Noise Level (dBA): 90/78 with silencer (3 HP); 95/80 with silencer (5 HP)
  • Electrical: 3.0 HP - 208-230/460/3/60 8/4 amps; 5.0 HP - 208-230/460/575/3/60 12/6 amps

Dimensions

  • Dust Drawer Model: Width: 32.00"; Height: 85.00"; Depth: 42.00"
  • Hopper/Stand Model: Width: 44.00"; Height: 133.00"; Depth: 49.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Dust Collectors and Dust Collector Filters
Product Number DC-4
Product Name Dust Collector
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency Cyclones -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
Efficiency 99 %
View Details
Stat-Safe Static Dissipative Filter Cartridges -  - Camfil
Specs
Applications Pharmaceutical dusts, Plastic dusts, Textile dusts, Food dusts
View Details
Amtech ATV Downflow Cartridge Collectors - Amtech ATV-40 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units
Airflow 10000 to 20000 SCFM (16997 to 33995 m³/hr)
View Details
Cyclone Separator / Dust Collector - CF-44-25-D - Filter 1 Clean Air Consultants
Specs
Applications General Cleaning; Metalworking Chips / Fluid
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
View Details