Airflow Systems, Inc. Dust Collector DC-18

Description
Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low maintenance. Pressure Gauge Kit:Indicates when filters require cleaning. Block-off Cleaning: Vibra-Pulse® system cleans while unit is in operation. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Compressed Air Regulator Hopper with Floor Stand: For 55-gallon drum. Options HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency. Adsorption Module: Charcoal after-filter removes gases and odors. Custom Cartridge Media: For specific applications. Hopper with Short Floor Stand: For 20-gallon drum. Specifications Construction: 12 ga. steel cabinet, powder coated Blower Pkgs (HP): 5.0, 7.5, 10 Noise Level (dBA): 90/78 with silencer (3.0 HP); 95/80 with silencer (5.0 HP, Radial); 84/75 with silencer (5.0 HP, Backward Incline); 84/75 with silencer (7.5 HP, Backward Incline) Electrical: 5.0 HP - 208-230/460/3/60, 12/6 amps, std.; 7.5 HP - 208-230/460/3/60, 17.2/8.6 amps, opt.; 10 HP - 208-230/460/3/60, 24/12 amps, opt.; 10 HP - 208-230/460/575/3/60 , 24/12/9.6 amps, opt. Dimensions Width: 55.00" Height: 158.00" Depth: 58.00"
Description
Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low maintenance. Pressure Gauge Kit:Indicates when filters require cleaning. Block-off Cleaning: Vibra-Pulse® system cleans while unit is in operation. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Compressed Air Regulator Hopper with Floor Stand: For 55-gallon drum. Options HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency. Adsorption Module: Charcoal after-filter removes gases and odors. Custom Cartridge Media: For specific applications. Hopper with Short Floor Stand: For 20-gallon drum. Specifications Construction: 12 ga. steel cabinet, powder coated Blower Pkgs (HP): 5.0, 7.5, 10 Noise Level (dBA): 90/78 with silencer (3.0 HP); 95/80 with silencer (5.0 HP, Radial); 84/75 with silencer (5.0 HP, Backward Incline); 84/75 with silencer (7.5 HP, Backward Incline) Electrical: 5.0 HP - 208-230/460/3/60, 12/6 amps, std.; 7.5 HP - 208-230/460/3/60, 17.2/8.6 amps, opt.; 10 HP - 208-230/460/3/60, 24/12 amps, opt.; 10 HP - 208-230/460/575/3/60 , 24/12/9.6 amps, opt. Dimensions Width: 55.00" Height: 158.00" Depth: 58.00"

Suppliers

Company
Product
Description
Supplier Links
Dust Collector - DC-18 - Airflow Systems, Inc.
Dallas, TX, USA
Dust Collector
DC-18
Dust Collector DC-18
Features & Benefits Complete, self-contained unit: Economical; immediately functional. Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; no belts or pulleys to replace. Non-electrostatic operation: High reliability, low maintenance. Pressure Gauge Kit:Indicates when filters require cleaning. Block-off Cleaning: Vibra-Pulse® system cleans while unit is in operation. Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters. Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems. Compressed Air Regulator Hopper with Floor Stand: For 55-gallon drum. Options HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency. Adsorption Module: Charcoal after-filter removes gases and odors. Custom Cartridge Media: For specific applications. Hopper with Short Floor Stand: For 20-gallon drum. Specifications Construction: 12 ga. steel cabinet, powder coated Blower Pkgs (HP): 5.0, 7.5, 10 Noise Level (dBA): 90/78 with silencer (3.0 HP); 95/80 with silencer (5.0 HP, Radial); 84/75 with silencer (5.0 HP, Backward Incline); 84/75 with silencer (7.5 HP, Backward Incline) Electrical: 5.0 HP - 208-230/460/3/60, 12/6 amps, std.; 7.5 HP - 208-230/460/3/60, 17.2/8.6 amps, opt.; 10 HP - 208-230/460/3/60, 24/12 amps, opt.; 10 HP - 208-230/460/575/3/60 , 24/12/9.6 amps, opt. Dimensions Width: 55.00" Height: 158.00" Depth: 58.00"

Features & Benefits

  • Complete, self-contained unit: Economical; immediately functional.
  • Direct-Drive Blowers: Higher static pressure, longer filter life and greater reliability; no belts or pulleys to replace.
  • Non-electrostatic operation: High reliability, low maintenance.
  • Pressure Gauge Kit:Indicates when filters require cleaning.
  • Block-off Cleaning: Vibra-Pulse® system cleans while unit is in operation.
  • Ultra-Seal® filter mounting: Eliminates contaminant bypass of filters.
  • Vibra-Pulse® Filter Cleaning System: Cleans filters 75% more effectively than reverse pulse systems.
  • Compressed Air Regulator
  • Hopper with Floor Stand: For 55-gallon drum.

Options

  • HEPA High Efficiency After-Filter: Provides 99.97% filtration efficiency.
  • Adsorption Module: Charcoal after-filter removes gases and odors.
  • Custom Cartridge Media: For specific applications.
  • Hopper with Short Floor Stand: For 20-gallon drum.

Specifications

  • Construction: 12 ga. steel cabinet, powder coated
  • Blower Pkgs (HP): 5.0, 7.5, 10
  • Noise Level (dBA): 90/78 with silencer (3.0 HP); 95/80 with silencer (5.0 HP, Radial); 84/75 with silencer (5.0 HP, Backward Incline); 84/75 with silencer (7.5 HP, Backward Incline)
  • Electrical: 5.0 HP - 208-230/460/3/60, 12/6 amps, std.; 7.5 HP - 208-230/460/3/60, 17.2/8.6 amps, opt.; 10 HP - 208-230/460/3/60, 24/12 amps, opt.; 10 HP - 208-230/460/575/3/60, 24/12/9.6 amps, opt.

Dimensions

  • Width: 55.00"
  • Height: 158.00"
  • Depth: 58.00"
Supplier's Site

Technical Specifications

  Airflow Systems, Inc.
Product Category Dust Collectors and Dust Collector Filters
Product Number DC-18
Product Name Dust Collector
Unlock Full Specs
to access all available technical data

Similar Products

Amtech ATH Horizontal Cartridge Collectors - Amtech ATH 4-16 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units; Fire Retardant 80/20 Cellulose/Polyester 26"x13.88 99.5% @ 0.5 microns (16x)
Airflow 4750 to 9500 SCFM (8074 to 16147 m³/hr)
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Dust Collectors - MKF - N.R. Murphy Ltd.
N.R. Murphy Ltd.
Specs
Collector Type Stationary Unit
Features Continuous
Process Dry Type
View Details