AirClean® Systems TeachAide ductless classroom demonstration workstations are a safe, low-cost solution for protection of students, teachers and the environment during common chemistry experiments. Bonded carbon and HEPA filtration, sturdy thermoplastic construction and the AirSafe™ automatic safety controller assure protection from experiments generating toxic fumes, vapors, particulate or smoke. True 360° visibility promotes total classroom engagement.
Features
AirSafe automatic safety controller
Integral base with deep spill lip
No ductwork required
No installation required - plugs directly into a standard 110V or 220V electrical outlet
Clear polycarbonate shell for 360° visibility
Extremely quiet operation < 49dBA
Lab event timer
HEPA filtration for capture of particulate to 0.3 microns in size
Gas phase bonded carbon filtration
Benefits
Filter safety lockout to ensure correct filter replacement
Flame-retardant pre-filter
Shipped fully assembled
Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1
Brushless, sparkless blower is post-filter
Deep base effectively contains accidental spills
Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
Low airflow alarm warns the user both visually and audibly
Real time monitoring of installed filtration bed
Options
Sturdy cart/trolley with locking casters for mobility
AirClean® Systems TeachAide ductless classroom demonstration workstations are a safe, low-cost solution for protection of students, teachers and the environment during common chemistry experiments. Bonded carbon and HEPA filtration, sturdy thermoplastic construction and the AirSafe™ automatic safety controller assure protection from experiments generating toxic fumes, vapors, particulate or smoke. True 360° visibility promotes total classroom engagement.
Features
- AirSafe automatic safety controller
- Integral base with deep spill lip
- No ductwork required
- No installation required - plugs directly into a standard 110V or 220V electrical outlet
- Clear polycarbonate shell for 360° visibility
- Extremely quiet operation < 49dBA
- Lab event timer
- HEPA filtration for capture of particulate to 0.3 microns in size
- Gas phase bonded carbon filtration
Benefits
- Filter safety lockout to ensure correct filter replacement
- Flame-retardant pre-filter
- Shipped fully assembled
- Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1
- Brushless, sparkless blower is post-filter
- Deep base effectively contains accidental spills
- Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
- Low airflow alarm warns the user both visually and audibly
- Real time monitoring of installed filtration bed
Options
- Sturdy cart/trolley with locking casters for mobility