Aircel Ultrapac 2000® Heatless Regenerative Desiccant Dryer Ultrapac 2000® Series

Description
The Aircel Ultrapac 2000 Series Dryers (3 - 60 scfm) purification system includes a prefilter, dryer, afterfilter, control system, and automatic condensate drain and silencer. The prefilter retains solids and condensate (oil/water mixture) up to residual oil content 0.03 ppm. The adsorption dryer next in line adsorbs the moisture in the compressed air up to a pressure dew point of -40°F. Finally, in the afterfilter, remaining particles from the drying agent are retained. Regenerative compressed air dryers use desiccant to adsorb water vapor from the compressed airstream. In the twin tower design one tower dries the air from the compressor while the desiccant in the other tower is being regenerated to provide continuous operation. These dryers are typically referred to as "heatless" or "heated". Heatless dryers do not use any source of heat for regeneration other than the heat given off during the drying phase. This is known as the "Heat of Adsorption". Heated dryers, on the other hand, utilize an external heat source for regeneration and require little or no process air.
Description
The Aircel Ultrapac 2000 Series Dryers (3 - 60 scfm) purification system includes a prefilter, dryer, afterfilter, control system, and automatic condensate drain and silencer. The prefilter retains solids and condensate (oil/water mixture) up to residual oil content 0.03 ppm. The adsorption dryer next in line adsorbs the moisture in the compressed air up to a pressure dew point of -40°F. Finally, in the afterfilter, remaining particles from the drying agent are retained. Regenerative compressed air dryers use desiccant to adsorb water vapor from the compressed airstream. In the twin tower design one tower dries the air from the compressor while the desiccant in the other tower is being regenerated to provide continuous operation. These dryers are typically referred to as "heatless" or "heated". Heatless dryers do not use any source of heat for regeneration other than the heat given off during the drying phase. This is known as the "Heat of Adsorption". Heated dryers, on the other hand, utilize an external heat source for regeneration and require little or no process air.

Suppliers

Company
Product
Description
Supplier Links
Ultrapac 2000® Heatless Regenerative Desiccant Dryer - Ultrapac 2000® Series - Aircel
Maryville, TN, USA
Ultrapac 2000® Heatless Regenerative Desiccant Dryer
Ultrapac 2000® Series
Ultrapac 2000® Heatless Regenerative Desiccant Dryer Ultrapac 2000® Series
The Aircel Ultrapac 2000 Series Dryers (3 - 60 scfm) purification system includes a prefilter, dryer, afterfilter, control system, and automatic condensate drain and silencer. The prefilter retains solids and condensate (oil/water mixture) up to residual oil content 0.03 ppm. The adsorption dryer next in line adsorbs the moisture in the compressed air up to a pressure dew point of -40°F. Finally, in the afterfilter, remaining particles from the drying agent are retained. Regenerative compressed air dryers use desiccant to adsorb water vapor from the compressed airstream. In the twin tower design one tower dries the air from the compressor while the desiccant in the other tower is being regenerated to provide continuous operation. These dryers are typically referred to as "heatless" or "heated". Heatless dryers do not use any source of heat for regeneration other than the heat given off during the drying phase. This is known as the "Heat of Adsorption". Heated dryers, on the other hand, utilize an external heat source for regeneration and require little or no process air.

The Aircel Ultrapac 2000 Series Dryers (3 - 60 scfm) purification system includes a prefilter, dryer, afterfilter, control system, and automatic condensate drain and silencer. The prefilter retains solids and condensate (oil/water mixture) up to residual oil content 0.03 ppm. The adsorption dryer next in line adsorbs the moisture in the compressed air up to a pressure dew point of -40°F. Finally, in the afterfilter, remaining particles from the drying agent are retained.

Regenerative compressed air dryers use desiccant to adsorb water vapor from the compressed airstream. In the twin tower design one tower dries the air from the compressor while the desiccant in the other tower is being regenerated to provide continuous operation. These dryers are typically referred to as "heatless" or "heated". Heatless dryers do not use any source of heat for regeneration other than the heat given off during the drying phase. This is known as the "Heat of Adsorption". Heated dryers, on the other hand, utilize an external heat source for regeneration and require little or no process air.

Supplier's Site

Technical Specifications

  Aircel
Product Category Compressed Air Dryers
Product Number Ultrapac 2000® Series
Product Name Ultrapac 2000® Heatless Regenerative Desiccant Dryer
Dryer Technology Desiccant
Dimensions & Weight 14 - 66" H, 12 - 21" W, 5 - 7" D, 15 - 147 lbs
Features Filter; Automatic Condensate Drain
Capacity 3 to 60 SCFM (5.1 to 102 m³/hr)
Max. Pressure 250 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Membrane air dryer - MS6N-LDM1-1/2-P20 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 7.06 SCFM (12 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Heated Purge Desiccant Dryer - KED Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Capacity 300 to 3200 SCFM (510 to 5439 m³/hr)
Min. Dewpoint -4 F (-20 C)
View Details
Pneumatic Products - CHA Series Compressed Air Dryer - 10000CHA_pneumatic-products-c - Rogers Machinery Company, Inc.
Specs
Dryer Technology Desiccant
Capacity 11940 SCFM (20295 m³/hr)
View Details