AirBorn, Inc. Electronic Connector WTB20PR7J342

Description
.100 PCB BOARD MOUNT CONNECTOR Product overview: WTB20PR7J342 from AirBorn is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-WTB20PR7J342 can be used for catalog matching and distributor lookup.
Request a Quote
Description
.100 PCB BOARD MOUNT CONNECTOR Product overview: WTB20PR7J342 from AirBorn is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-WTB20PR7J342 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-WTB20PR7J342
Electronic Connector 407-WTB20PR7J342
.100 PCB BOARD MOUNT CONNECTOR Product overview: WTB20PR7J342 from AirBorn is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-WTB20PR7J342 can be used for catalog matching and distributor lookup.

.100 PCB BOARD MOUNT CONNECTOR Product overview: WTB20PR7J342 from AirBorn is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-WTB20PR7J342 can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - WTB20PR7J342 - 403565-WTB20PR7J342 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - WTB20PR7J342
403565-WTB20PR7J342
Backplane Connectors - WTB20PR7J342 403565-WTB20PR7J342
Manufacturer: Airborn Inc Win Source Part Number: 403565-WTB20PR7J342 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Airborn Inc
Win Source Part Number: 403565-WTB20PR7J342
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 407-WTB20PR7J342 403565-WTB20PR7J342
Product Name Electronic Connector Backplane Connectors - WTB20PR7J342
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details