AirBorn, Inc. Backplane Connectors - WTB20PR7J WTB20PR7J

Description
Manufacturer: Airborn Inc Win Source Part Number: 403564-WTB20PR7J Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Airborn Inc Win Source Part Number: 403564-WTB20PR7J Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - WTB20PR7J - 403564-WTB20PR7J - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - WTB20PR7J
403564-WTB20PR7J
Backplane Connectors - WTB20PR7J 403564-WTB20PR7J
Manufacturer: Airborn Inc Win Source Part Number: 403564-WTB20PR7J Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Airborn Inc
Win Source Part Number: 403564-WTB20PR7J
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Connectors Board to Board, Unreviewed - WTB20PR7J - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Unreviewed
WTB20PR7J
Connectors Board to Board, Unreviewed WTB20PR7J
Right Angle Plug

Right Angle Plug

Buy Now

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 403564-WTB20PR7J WTB20PR7J
Product Name Backplane Connectors - WTB20PR7J Connectors Board to Board, Unreviewed
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-107-468-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details