AirBorn, Inc. Connectors, Interconnects - Backplane Connectors - Specialized WTB10PCJ413

Description
Win Source Part Number: 1208759-WTB10PCJ413 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: W Number of Positions: 10 Pitch: 0.100" (2.54mm) Connector Type: Plug, Male Pins Number of Positions Loaded: All Number of Rows: 2 Contact Finish: Gold Package: Bag Standard Package: 1 Number of Columns: 5 Temperature Range - Operating: -65°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH info available upon request Mfr: AirBorn Other Names: 3937-WTB10PCJ413 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1208759-WTB10PCJ413 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: W Number of Positions: 10 Pitch: 0.100" (2.54mm) Connector Type: Plug, Male Pins Number of Positions Loaded: All Number of Rows: 2 Contact Finish: Gold Package: Bag Standard Package: 1 Number of Columns: 5 Temperature Range - Operating: -65°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH info available upon request Mfr: AirBorn Other Names: 3937-WTB10PCJ413 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1208759-WTB10PCJ413 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1208759-WTB10PCJ413
Connectors, Interconnects - Backplane Connectors - Specialized 1208759-WTB10PCJ413
Win Source Part Number: 1208759-WTB10PCJ413 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: W Number of Positions: 10 Pitch: 0.100" (2.54mm) Connector Type: Plug, Male Pins Number of Positions Loaded: All Number of Rows: 2 Contact Finish: Gold Package: Bag Standard Package: 1 Number of Columns: 5 Temperature Range - Operating: -65°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH info available upon request Mfr: AirBorn Other Names: 3937-WTB10PCJ413 RoHS Status: Not applicable

Win Source Part Number: 1208759-WTB10PCJ413
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: W
Number of Positions: 10
Pitch: 0.100" (2.54mm)
Connector Type: Plug, Male Pins
Number of Positions Loaded: All
Number of Rows: 2
Contact Finish: Gold
Package: Bag
Standard Package: 1
Number of Columns: 5
Temperature Range - Operating: -65°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH info available upon request
Mfr: AirBorn
Other Names: 3937-WTB10PCJ413
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1208759-WTB10PCJ413
Product Name Connectors, Interconnects - Backplane Connectors - Specialized
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products