Rectangular MIL Spec Connectors CONNECTOR, W SERIES Product overview: WG50PR9SY342 from AirBorn is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-WG50PR9SY342 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1209555-WG50PR9SY342
Category: Connectors, Interconnects>Backpl
Series: W
Number of Positions: 50
Pitch: 0.100" (2.54mm)
Features: Mating Guide, Mounting Flange
Connector Type: Plug, Male Pins
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Package: Bag
Standard Package: 1
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -65°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH info available upon request
Mfr: AirBorn
Other Names: 3937-WG50PR9SY342
RoHS Status: Not applicable
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 340-WG50PR9SY342 | 1209555-WG50PR9SY342 |
| Product Name | Electronic Connector | Connectors, Interconnects - Backplane Connectors - Specialized |
| Current Rating | 5.0 amps | 5.0 amps |