AIRBORN, INC.
RM232-050-101-5500 -- CONNECTORS BOARD TO BOARD, UNREVIEWED
AirBorn, Inc.
Connectors Board to Board, Unreviewed
RM232-050-101-5500
Description
PCB Connector
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Description
PCB Connector
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
RM232-050-101-5500 |
RM232-050-101-5500 |
|
Product Name
|
|
Connectors Board to Board, Unreviewed |
|
Connector Type
|
|
Board to Board Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers