AirBorn, Inc. Connectors, Interconnects - Backplane Connectors - Specialized M55302/58B44X

Description
Military Rectangular PCB Connector
Request a Quote Datasheet
Description
Military Rectangular PCB Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Military Rectangular PCB Connector

Military Rectangular PCB Connector

Buy Now
Swedesboro, NJ, United States
Military Rectangular PCB Connector

Military Rectangular PCB Connector

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1225676-M55302/58B44X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1225676-M55302/58B44X
Connectors, Interconnects - Backplane Connectors - Specialized 1225676-M55302/58B44X
Win Source Part Number: 1225676-M55302/58B44 X Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: W Number of Positions: 44 Pitch: 0.100" (2.54mm) Features: Mating Guide, Mounting Flange Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Package: Bag Standard Package: 1 Number of Columns: 22 Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C Alternative Parts (Cross-Reference): M55302/58-B44X; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: AirBorn Other Names: 3937-M55302/58B44X RoHS Status: Not applicable

Win Source Part Number: 1225676-M55302/58B44X
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: W
Number of Positions: 44
Pitch: 0.100" (2.54mm)
Features: Mating Guide, Mounting Flange
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Package: Bag
Standard Package: 1
Number of Columns: 22
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): M55302/58-B44X;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: AirBorn
Other Names: 3937-M55302/58B44X
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number M55302/58B44X 1225676-M55302/58B44X
Product Name Connectors, Interconnects - Backplane Connectors - Specialized
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7824A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details