AirBorn, Inc. Connectors, Interconnects - Backplane Connectors - Specialized M55302/58-C44F

Description
Win Source Part Number: 1186051-M55302/58-C4 4F Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: W Number of Positions: 44 Pitch: 0.100" (2.54mm) Features: Mating Guide, Mounting Flange Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Package: Bag Standard Package: 1 Number of Columns: 22 Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: AirBorn Other Names: 3937-M55302/58-C44F RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1186051-M55302/58-C4 4F Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: W Number of Positions: 44 Pitch: 0.100" (2.54mm) Features: Mating Guide, Mounting Flange Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Package: Bag Standard Package: 1 Number of Columns: 22 Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: AirBorn Other Names: 3937-M55302/58-C44F RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1186051-M55302/58-C44F - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1186051-M55302/58-C44F
Connectors, Interconnects - Backplane Connectors - Specialized 1186051-M55302/58-C44F
Win Source Part Number: 1186051-M55302/58-C4 4F Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: W Number of Positions: 44 Pitch: 0.100" (2.54mm) Features: Mating Guide, Mounting Flange Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Package: Bag Standard Package: 1 Number of Columns: 22 Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: AirBorn Other Names: 3937-M55302/58-C44F RoHS Status: Not applicable

Win Source Part Number: 1186051-M55302/58-C44F
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: W
Number of Positions: 44
Pitch: 0.100" (2.54mm)
Features: Mating Guide, Mounting Flange
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Package: Bag
Standard Package: 1
Number of Columns: 22
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: AirBorn
Other Names: 3937-M55302/58-C44F
RoHS Status: Not applicable

Buy Now Datasheet
Swedesboro, NJ, United States
Mil Spec PCB Connector

Mil Spec PCB Connector

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1186051-M55302/58-C44F M55302/58-C44F
Product Name Connectors, Interconnects - Backplane Connectors - Specialized
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details