Air/Tak, Inc. Compressed Air System Filter FF80K-**

Description
AIR/TAK offers a complete line of Compressed Air System Filters including coalescers, particulate interceptors, carbon absorbers and dryer pre-filters and afterfilters. These filters together with AIR/TAK Refrigerated, Regenerative and Deliquescent Air Dryers provide a reliable source of clean, dry compressed air. Available in capacities from 10 to 10,000 SCFM.
Datasheet
Description
AIR/TAK offers a complete line of Compressed Air System Filters including coalescers, particulate interceptors, carbon absorbers and dryer pre-filters and afterfilters. These filters together with AIR/TAK Refrigerated, Regenerative and Deliquescent Air Dryers provide a reliable source of clean, dry compressed air. Available in capacities from 10 to 10,000 SCFM.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed Air System Filter - FF80K-** - Air/Tak, Inc.
Worthington, PA, USA
Compressed Air System Filter
FF80K-**
Compressed Air System Filter FF80K-**
AIR/TAK offers a complete line of Compressed Air System Filters including coalescers, particulate interceptors, carbon absorbers and dryer pre-filters and afterfilters. These filters together with AIR/TAK Refrigerated, Regenerative and Deliquescent Air Dryers provide a reliable source of clean, dry compressed air. Available in capacities from 10 to 10,000 SCFM.

AIR/TAK offers a complete line of Compressed Air System Filters including coalescers, particulate interceptors, carbon absorbers and dryer pre-filters and afterfilters. These filters together with AIR/TAK Refrigerated, Regenerative and Deliquescent Air Dryers provide a reliable source of clean, dry compressed air. Available in capacities from 10 to 10,000 SCFM.

Supplier's Site Datasheet

Technical Specifications

  Air/Tak, Inc.
Product Category Compressed Air Filters
Product Number FF80K-**
Product Name Compressed Air System Filter
Filter Type General Purpose; Coalescing
Connection 8"
Features Gauge (optional feature)
Dimensions & Weight 81” x 31 1/8”
Filter Size 0.0100 microns (0.0100 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

Fine Screen Breathers - NPT Hex Nipples - BMB-1-SS - O'Keefe Controls Co.
Specs
Connection 1/8" NPT
Filter Size 10 microns (10 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details
10-32 & M5 Filter Thread to Barb, Adjustable Position Low Profile Elbow - SFL_S5FL - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 43 microns (5 to 43 micrometers)
View Details
Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details
Compressed Air Filter - HP Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Maximum Volume 530.0 to 28380.0 SCFM (901 to 48238 m³/hr)
View Details