AP488015BH -- AP8015 SERIES
Air Performance Tech
AP8015 Series
AP488015BH
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP488015BH |
|
Product Name
|
AP8015 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
37.6 SCFM (63.91 m³/hr)
|
|
Maximum Static Pressure
|
0.1400 in H2O (0.2616 Torr)
|
|
Maximum Sound Level
|
32.1 dbA
|
|
Nominal Voltage
|
48 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure
0.0600 in H2O (0.1121 Torr)
View Details
2 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
72 to 120 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1890 to ? in H2O (0.3531 to ? Torr)
Maximum Sound Level
27.2 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details