AP249225BH -- AP9225 SERIES
Air Performance Tech
AP9225 Series
AP249225BH
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP249225BH |
|
Product Name
|
AP9225 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
51.8 SCFM (88.05 m³/hr)
|
|
Maximum Static Pressure
|
0.1600 in H2O (0.2989 Torr)
|
|
Maximum Sound Level
|
34.6 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
29.6 SCFM (50.31 m³/hr)
Maximum Static Pressure
0.1660 in H2O (0.3101 Torr)
View Details
3 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
9 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details