AP248015BU -- AP8015 SERIES
Air Performance Tech
AP8015 Series
AP248015BU
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP248015BU |
|
Product Name
|
AP8015 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
48.6 SCFM (82.61 m³/hr)
|
|
Maximum Static Pressure
|
0.2300 in H2O (0.4297 Torr)
|
|
Maximum Sound Level
|
40.2 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
70.63 SCFM (120 m³/hr)
Nominal Voltage
24 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1941 to ? in H2O (0.3626 to ? Torr)
Maximum Sound Level
36.5 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details