AP248015BM -- AP8015 SERIES
Air Performance Tech
AP8015 Series
AP248015BM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP248015BM |
|
Product Name
|
AP8015 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
30.82 SCFM (52.39 m³/hr)
|
|
Maximum Static Pressure
|
0.1000 in H2O (0.1868 Torr)
|
|
Maximum Sound Level
|
27.3 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4 SCFM (6.8 m³/hr)
Maximum Static Pressure
0.2000 in H2O (0.3737 Torr)
View Details
2 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
69 to 112 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details