AP248015BL -- AP8015 SERIES
Air Performance Tech
AP8015 Series
AP248015BL
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP248015BL |
|
Product Name
|
AP8015 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
23.14 SCFM (39.33 m³/hr)
|
|
Maximum Static Pressure
|
0.6600 in H2O (1.23 Torr)
|
|
Maximum Sound Level
|
23.5 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
27 to 21 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2358 to ? in H2O (0.4406 to ? Torr)
Maximum Sound Level
34.13 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details