AP244020BU -- AP4020 SERIES
Air Performance Tech
AP4020 Series
AP244020BU
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP244020BU |
|
Product Name
|
AP4020 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
10.28 SCFM (17.47 m³/hr)
|
|
Maximum Static Pressure
|
0.4100 in H2O (0.7660 Torr)
|
|
Maximum Sound Level
|
33.7 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power
29 to 25 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2398 to ? in H2O (0.4480 to ? Torr)
Maximum Sound Level
39.3 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details