AP244020BH -- AP4020 SERIES
Air Performance Tech
AP4020 Series
AP244020BH
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP244020BH |
|
Product Name
|
AP4020 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
9.14 SCFM (15.54 m³/hr)
|
|
Maximum Static Pressure
|
0.3200 in H2O (0.5979 Torr)
|
|
Maximum Sound Level
|
30 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
218 SCFM (370 m³/hr)
Nominal Voltage
120 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
10 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details