AP244010BH -- AP4010 SERIES
Air Performance Tech
AP4010 Series
AP244010BH
Datasheet
Datasheet
Suppliers
AP4010 Series
AP244010BH
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP244010BH |
|
Product Name
|
AP4010 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
5.65 SCFM (9.6 m³/hr)
|
|
Maximum Static Pressure
|
0.1100 in H2O (0.2055 Torr)
|
|
Maximum Sound Level
|
26.1 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
24 SCFM (40.79 m³/hr)
Maximum Static Pressure
0.1100 in H2O (0.2055 Torr)
View Details
3 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
29 to 25 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.4157 to ? in H2O (0.7767 to ? Torr)
Maximum Sound Level
41.56 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details