AP128025BE -- AP8025 SERIES
Air Performance Tech
AP8025 Series
AP128025BE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP128025BE |
|
Product Name
|
AP8025 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
21.82 SCFM (37.09 m³/hr)
|
|
Maximum Static Pressure
|
0.0600 in H2O (0.1121 Torr)
|
|
Maximum Sound Level
|
24.3 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Maximum Air Flow
3.3 SCFM (5.61 m³/hr)
Maximum Sound Level
14 dbA
Nominal Voltage
5 volts
View Details
2 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
110 to 140 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1701 to ? in H2O (0.3178 to ? Torr)
Maximum Sound Level
36.9 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details