AP126025BU -- AP6025 SERIES
Air Performance Tech
AP6025 Series
AP126025BU
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP126025BU |
|
Product Name
|
AP6025 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
33.81 SCFM (57.47 m³/hr)
|
|
Maximum Static Pressure
|
0.5400 in H2O (1.01 Torr)
|
|
Maximum Sound Level
|
45.7 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure
0.1520 in H2O (0.2840 Torr)
View Details
3 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
30 to 25 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0622 to ? in H2O (0.1162 to ? Torr)
Maximum Sound Level
11 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details