AP126025BL -- AP6025 SERIES
Air Performance Tech
AP6025 Series
AP126025BL
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP126025BL |
|
Product Name
|
AP6025 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
16.31 SCFM (27.72 m³/hr)
|
|
Maximum Static Pressure
|
0.1100 in H2O (0.2055 Torr)
|
|
Maximum Sound Level
|
23.8 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
29.6 SCFM (50.31 m³/hr)
Maximum Static Pressure
0.1660 in H2O (0.3101 Torr)
View Details
3 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0917 to ? in H2O (0.1714 to ? Torr)
Maximum Sound Level
27.6 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details