AP126010BH -- AP6010 SERIES
Air Performance Tech
AP6010 Series
AP126010BH
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP126010BH |
|
Product Name
|
AP6010 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
24 SCFM (40.79 m³/hr)
|
|
Maximum Static Pressure
|
0.2100 in H2O (0.3923 Torr)
|
|
Maximum Sound Level
|
37.9 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
29.6 SCFM (50.31 m³/hr)
Maximum Static Pressure
0.1660 in H2O (0.3101 Torr)
View Details
3 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
2.22 to ? in H2O (4.15 to ? Torr)
Maximum Sound Level
56.8 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details