AP124020BL -- AP4020 SERIES
Air Performance Tech
AP4020 Series
AP124020BL
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP124020BL |
|
Product Name
|
AP4020 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
6.85 SCFM (11.64 m³/hr)
|
|
Maximum Static Pressure
|
0.1800 in H2O (0.3363 Torr)
|
|
Maximum Sound Level
|
25.4 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
69 to 112 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
3.3 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details