AP123010BH -- AP3010 SERIES
Air Performance Tech
AP3010 Series
AP123010BH
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AP123010BH |
|
Product Name
|
AP3010 Series |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
4.91 SCFM (8.35 m³/hr)
|
|
Maximum Static Pressure
|
0.1900 in H2O (0.3550 Torr)
|
|
Maximum Sound Level
|
23.2 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
72 to 120 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
8 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details